45 V, 100 mA NPN general-purpose transistor
Bipolar (BJT) Transistor 45V 100mA 100MHz 360mW Surface Mount, Wettable Flank DFN1412D-3
TRANS 45V 0.1A DFN1412D-3
BIPOLAR TRANSISTOR, NPN, 45V, DFN1412D ROHS COMPLIANT: YES
| Rochester Electronics | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC847CQCZ | 1727-BC847CQCZTR-ND | BC847CQCZ | 38AJ3420 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Npn, 45V, Dfn1412D Rohs Compliant Nexperia | |
| Polarity | NPN | NPN | ||
| Package Type | SOT8009 | 3-XDFN Exposed Pad | TO-3 | |
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |