Manufacturer: ON Semiconductor
Win Source Part Number: 876447-KSE171STU
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 60 V 3 A 50MHz 1.5 W Through Hole TO-126-3
Package: Tube
Package: TO-225AA, TO-126-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: KSE17
Categories: Discrete Semiconductor Products
Case / Package: TO-126-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 1920
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Bipolar (BJT) Transistor PNP 60V 3A 50MHz 1.5W Through Hole TO-126-3
TRANS PNP 60V 3A TO126-3
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 876447-KSE171STU | KSE171STU-ND | KSE171STU |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - KSE171STU | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP |