onsemi TRANSISTORS - Transistors (BJT) - Single - KSC2785GTA KSC2785GTA

Description
Manufacturer: ON Semiconductor Win Source Part Number: 922521-KSC2785GTA Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 50 V 150 mA 300MHz 250 mW Through Hole TO-92S Package: Tape & Box (TB) Package: TO-226-3, TO-92-3 Short Body Mounting: Through Hole Part Status: Obsolete Family Name: KSC2785 Categories: Discrete Semiconductor Products Case / Package: TO-92S ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 922521-KSC2785GTA Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 50 V 150 mA 300MHz 250 mW Through Hole TO-92S Package: Tape & Box (TB) Package: TO-226-3, TO-92-3 Short Body Mounting: Through Hole Part Status: Obsolete Family Name: KSC2785 Categories: Discrete Semiconductor Products Case / Package: TO-92S ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSC2785 is an NPN epitaxial silicon transistor designed for audio frequency amplification and high-frequency oscillator applications. It is housed in a TO-92S package with dimensions of 4.77 mm height, 2.86 mm width, and 1.27 mm lead spacing. The device has a collector-base voltage rating of 60 V, collector-emitter voltage of 50 V, and collector current of 150 mA, with a power dissipation limit of 250 mW. Its junction temperature rating is 150 °C, and it offers a current gain (hFE) range of 70 to 700 depending on classification. The transition frequency is 300 MHz, and collector-emitter saturation voltage is 0.15 V to 0.3 V at 100 mA collector current. Output capacitance is 2.5 pF at 6 V and 1 MHz. The part is not authorized for use in life support systems.

Datasheet Summary
Powered by GS/AI

The KSC2785 is an NPN epitaxial silicon transistor designed for audio frequency amplification and high-frequency oscillator applications. It is housed in a TO-92S package with dimensions of 4.77 mm height, 2.86 mm width, and 1.27 mm lead spacing. The device has a collector-base voltage rating of 60 V, collector-emitter voltage of 50 V, and collector current of 150 mA, with a power dissipation limit of 250 mW. Its junction temperature rating is 150 °C, and it offers a current gain (hFE) range of 70 to 700 depending on classification. The transition frequency is 300 MHz, and collector-emitter saturation voltage is 0.15 V to 0.3 V at 100 mA collector current. Output capacitance is 2.5 pF at 6 V and 1 MHz. The part is not authorized for use in life support systems.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - KSC2785GTA - 922521-KSC2785GTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSC2785GTA
922521-KSC2785GTA
TRANSISTORS - Transistors (BJT) - Single - KSC2785GTA 922521-KSC2785GTA
Manufacturer: ON Semiconductor Win Source Part Number: 922521-KSC2785GTA Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 50 V 150 mA 300MHz 250 mW Through Hole TO-92S Package: Tape & Box (TB) Package: TO-226-3, TO-92-3 Short Body Mounting: Through Hole Part Status: Obsolete Family Name: KSC2785 Categories: Discrete Semiconductor Products Case / Package: TO-92S ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075

Manufacturer: ON Semiconductor
Win Source Part Number: 922521-KSC2785GTA
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 50 V 150 mA 300MHz 250 mW Through Hole TO-92S
Package: Tape & Box (TB)
Package: TO-226-3, TO-92-3 Short Body
Mounting: Through Hole
Part Status: Obsolete
Family Name: KSC2785
Categories: Discrete Semiconductor Products
Case / Package: TO-92S
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 922521-KSC2785GTA
Product Name TRANSISTORS - Transistors (BJT) - Single - KSC2785GTA
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1610-T2-A - 906305-2SA1610-T2-A - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Fuji Electric Corp. of America
Specs
Transistor Type Bipolar RF
View Details
80 V, 500 mA PNP general-purpose transistors - BC806-25-QVL - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
Transistor Grade / Operating Range Automotive
View Details
2 suppliers