TRANS 2PNP PREBIAS 0.25W SOT363 Product overview: BCR183SH6433XTMA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include transistor, BJT, switching, amplification, 0.25W, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-BCR183SH6433XTMA
Win Source Part Number: 1122581-BCR183SH6433
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Power - Max: 250mW
Voltage - Collector Emitter Breakdown (Max): 50V
Current - Collector (Ic) (Max): 100mA
Transistor Type: 2 PNP - Pre-Biased (Dual)
Vce Saturation (Max) @ Ib, Ic: 300mV @ 500µA, 10mA
DC Current Gain (hFE) (Min) @ Ic, Vce: 30 @ 5mA, 5V
Frequency - Transition: 200MHz
Package / Case: 6-VSSOP, SC-88, SOT-363
Supplier Device Package: PG-SOT363-PO
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Resistor - Base (R1): 10kOhms
Resistor - Emitter Base (R2): 10kOhms
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Infineon Technologies
Other Names: SP000756886,BCR 183S H6433,BCR 183S H6433-ND
Base Product Number: BCR183
Product Status: Not For New Designs
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 200MHz 250mW Surface Mount PG-SOT363-6
Bipolar Transistors - Pre-Biased AF DIGITAL TRANSISTORS
TRANS 2PNP PREBIAS 0.25W SOT363
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 293-BCR183SH6433XTMA1 | 1122581-BCR183SH6433XTMA1 | BCR183SH6433XTMA1-ND | BCR183SH6433XTMA1 | BCR183SH6433XTMA1 |
| Product Name | 0.25W Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased | Bipolar Transistor Arrays, Pre-Biased | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | Tape & Reel (TR) | SOT3 | 6-VSSOP, SC-88, SOT-363 | PG-SOT363-PO | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |||
| VCEO | 50 volts | 50 volts | |||
| Polarity | PNP | PNP |