Bipolar (BJT) Transistor PNP - Darlington 80V 1.5A 1W Through Hole TO-126-3
Manufacturer: ON Semiconductor
Win Source Part Number: 876424-KSB795OSTU
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP - Darlington 80 V 1.5 A - 1 W Through Hole TO-126-3
Package: Tube
Package: TO-225AA, TO-126-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: KSB79
Categories: Discrete Semiconductor Products
Case / Package: TO-126-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 1920
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
TRANS PNP DARL 80V 1.5A TO126-3
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | KSB795OSTU-ND | 876424-KSB795OSTU | KSB795OSTU |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - KSB795OSTU | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP |