Bipolar (BJT) Transistor PNP 80V 4A 3MHz 30W Through Hole TO-220-3
TRANS PNP 80V 4A TO220-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | KSB596Y-ND | KSB596Y |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |