onsemi TRANSISTORS - Transistors (BJT) - Single - KSA910YSHTA KSA910YSHTA

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 778033-KSA910YSHTA Packaging: Tape in Box Mounting Style: Through Hole Package: TO-226-3, TO-92-3 Long Body (Formed Leads) Power - Max: 800mW Transistor Type: PNP Frequency - Transition: 100MHz Part Status: Obsolete(EOL) Family Name: KSA910Y Categories: Discrete Semiconductor Products Manufacturer Package: TO-92-3 Current - Collector (Ic) (Maximum): 50mA Voltage - Collector Emitter Breakdown (Maximum): 150V Vce Saturation (Maximum) @ Ib, Ic: 800mV @ 1mA, 10mA Current - Collector Cutoff (Maximum): 100nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 120 @ 10mA, 5V Alternative Parts (Cross-Reference): 2SA916-AZ; 2SA916K; 2SA916; 2SA916-T; Introduction Date: December 28, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 778033-KSA910YSHTA Packaging: Tape in Box Mounting Style: Through Hole Package: TO-226-3, TO-92-3 Long Body (Formed Leads) Power - Max: 800mW Transistor Type: PNP Frequency - Transition: 100MHz Part Status: Obsolete(EOL) Family Name: KSA910Y Categories: Discrete Semiconductor Products Manufacturer Package: TO-92-3 Current - Collector (Ic) (Maximum): 50mA Voltage - Collector Emitter Breakdown (Maximum): 150V Vce Saturation (Maximum) @ Ib, Ic: 800mV @ 1mA, 10mA Current - Collector Cutoff (Maximum): 100nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 120 @ 10mA, 5V Alternative Parts (Cross-Reference): 2SA916-AZ; 2SA916K; 2SA916; 2SA916-T; Introduction Date: December 28, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - KSA910YSHTA - 778033-KSA910YSHTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSA910YSHTA
778033-KSA910YSHTA
TRANSISTORS - Transistors (BJT) - Single - KSA910YSHTA 778033-KSA910YSHTA
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 778033-KSA910YSHTA Packaging: Tape in Box Mounting Style: Through Hole Package: TO-226-3, TO-92-3 Long Body (Formed Leads) Power - Max: 800mW Transistor Type: PNP Frequency - Transition: 100MHz Part Status: Obsolete(EOL) Family Name: KSA910Y Categories: Discrete Semiconductor Products Manufacturer Package: TO-92-3 Current - Collector (Ic) (Maximum): 50mA Voltage - Collector Emitter Breakdown (Maximum): 150V Vce Saturation (Maximum) @ Ib, Ic: 800mV @ 1mA, 10mA Current - Collector Cutoff (Maximum): 100nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 120 @ 10mA, 5V Alternative Parts (Cross-Reference): 2SA916-AZ; 2SA916K; 2SA916; 2SA916-T; Introduction Date: December 28, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 778033-KSA910YSHTA
Packaging: Tape in Box
Mounting Style: Through Hole
Package: TO-226-3, TO-92-3 Long Body (Formed Leads)
Power - Max: 800mW
Transistor Type: PNP
Frequency - Transition: 100MHz
Part Status: Obsolete(EOL)
Family Name: KSA910Y
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-92-3
Current - Collector (Ic) (Maximum): 50mA
Voltage - Collector Emitter Breakdown (Maximum): 150V
Vce Saturation (Maximum) @ Ib, Ic: 800mV @ 1mA, 10mA
Current - Collector Cutoff (Maximum): 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 120 @ 10mA, 5V
Alternative Parts (Cross-Reference): 2SA916-AZ; 2SA916K; 2SA916; 2SA916-T;
Introduction Date: December 28, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSA910YSHTA - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSA910YSHTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSA910YSHTA
TRANS PNP 150V 0.05A TO92-3

TRANS PNP 150V 0.05A TO92-3

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 778033-KSA910YSHTA KSA910YSHTA
Product Name TRANSISTORS - Transistors (BJT) - Single - KSA910YSHTA Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP
Package Type TO-92; SOT3
Packing Method Tape Reel; Tape in Box Tape Reel; Tape & Box (TB)
IC(max) 1.00E-4 milliamps 50 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

NPN general-purpose transistor - 2PC4081S-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 150 milliamps
VCEO 50 volts
View Details
2 suppliers
Bipolar Transistors - 6697653P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT89; SOT-89
View Details
30V 0.1A SOT-23 Bipolar Transistor - 276-BC848BE6433HTMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 100 milliamps
View Details
4 suppliers