Trans GP BJT PNP 230V 13A 3-Pin(3+Tab) TO-264 Rail Product overview: KSA1943OTU from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230V, 13A. Search-friendly keywords include transistor, BJT, switching, amplification, 230V, 13A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-KSA1943OTU can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1021489-KSA1943OTU
Number of Pins: 3
Categories: RF Transistors(BJT)
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -50 °C
Max Power Dissipation: 130 W
Collector Base Voltage (VCBO): 230 V
Collector Emitter Voltage (VCEO): 230 V
Max Collector Current: 13 A
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 283-KSA1943OTU | 1021489-KSA1943OTU |
| Product Name | 230V 13A Bipolar Transistor | TRANSISTORS - RF Transistors (BJT) - KSA1943OTU |
| IC(max) | 13000 milliamps | |
| VCBO | 230 volts | |
| PD | 130 milliwatts | 130000 milliwatts |