onsemi 30V 0.5A SOT23 Bipolar Transistor KSA1182YMTF

Description
TRANS PNP 30V 0.5A SOT23-3 Product overview: KSA1182YMTF from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSA1182YMTF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 30V 0.5A SOT23-3 Product overview: KSA1182YMTF from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSA1182YMTF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 0.5A SOT23 Bipolar Transistor
276-KSA1182YMTF
30V 0.5A SOT23 Bipolar Transistor 276-KSA1182YMTF
TRANS PNP 30V 0.5A SOT23-3 Product overview: KSA1182YMTF from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSA1182YMTF can be used for catalog matching and distributor lookup.

TRANS PNP 30V 0.5A SOT23-3 Product overview: KSA1182YMTF from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSA1182YMTF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - KSA1182YMTF - 018216-KSA1182YMTF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSA1182YMTF
018216-KSA1182YMTF
TRANSISTORS - Transistors (BJT) - Single - KSA1182YMTF 018216-KSA1182YMTF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 018216-KSA1182YMTF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 250mV @ 10mA, 100mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 120 @ 100mA, 1V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 018216-KSA1182YMTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 250mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 100mA, 1V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Single Bipolar Transistors - KSA1182YMTFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSA1182YMTFTR-ND
Single Bipolar Transistors KSA1182YMTFTR-ND
Bipolar (BJT) Transistor PNP 30V 500mA 200MHz 150mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 30V 500mA 200MHz 150mW Surface Mount SOT-23-3

Buy Now Datasheet
 - KSA1182YMTF - Rochester Electronics
Newburyport, MA, United States
PNP Epitaxial Silicon Transistor

PNP Epitaxial Silicon Transistor

Supplier's Site Datasheet
 - KSA1182YMTF - Rochester Electronics
Newburyport, MA, United States
PNP Epitaxial Silicon Transistor

PNP Epitaxial Silicon Transistor

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSA1182YMTF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSA1182YMTF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSA1182YMTF
TRANS PNP 30V 0.5A SOT23-3

TRANS PNP 30V 0.5A SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors RF Transistors Bipolar RF Transistors
Product Number 276-KSA1182YMTF 018216-KSA1182YMTF KSA1182YMTFTR-ND KSA1182YMTF KSA1182YMTF
Product Name 30V 0.5A SOT23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - KSA1182YMTF Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Bulk SOT3; SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3
Packing Method Bulk Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
VCEO 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697350P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; SOT-223
View Details
65 V, 100 mA NPN/NPN general-purpose transistor - BC846BS-QF - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
IC(max) 100 milliamps
VCEO 65 volts
View Details
3 suppliers
50V SOT23 Bipolar Transistor - 292-BCR183E6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 100000 milliamps
View Details
7 suppliers