onsemi Image Sensors, Camera KAI-4021-AAA-CR-BA

Description
IMAGE SENSOR CCD 4.2MP 34CDIP
Datasheet
Description
IMAGE SENSOR CCD 4.2MP 34CDIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - KAI-4021-AAA-CR-BA - ODG (Origin Data Global)
Shenzhen, China
Image Sensors, Camera
KAI-4021-AAA-CR-BA
Image Sensors, Camera KAI-4021-AAA-CR-BA
IMAGE SENSOR CCD 4.2MP 34CDIP

IMAGE SENSOR CCD 4.2MP 34CDIP

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Linear Position Sensors
Product Number KAI-4021-AAA-CR-BA
Product Name Image Sensors, Camera
Sensor Technology Optical Linear Encoder
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
LDC Series Internally Amplified LVDT Displacement Transducer - LDC10000C - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 9.84 inch (250 mm)
View Details
Linear Rod Type - LWX-003 Series (pressure EQ) - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 1.97 to 29.53 inch (50 to 750 mm)
Output Voltage
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details