ONSEMI
KAI-08670-AXA-JD-B1 -- IMAGE SENSORS, CAMERA
onsemi
Image Sensors, Camera
KAI-08670-AXA-JD-B1
Description
INTERLINE CCD IMAGE SEN
Description
INTERLINE CCD IMAGE SEN
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Linear Position Sensors |
|
Product Number
|
KAI-08670-AXA-JD-B1 |
|
Product Name
|
Image Sensors, Camera |
|
Sensor Technology
|
Optical Linear Encoder
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Linear Encoder
Measurement Range
0.0 to 50 inch (0.0 to 1270 mm)
Resolution
0.0508 mm (0.0020 inches)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Linear Position Sensor/Switch
Measurement Range
0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency
50 kHz
View Details
Sensor Technology
Inductive Linear Position Sensor/Switch
View Details
Sensor Technology
Optical Linear Encoder
Repeatability
0.0020 mils (0.0500 µm)
Sampling Frequency
55 kHz
View Details