onsemi Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - KA555 KA555

Description
Manufacturer: ON Semiconductor Win Source Part Number: 876323-KA555 Features: IC Package: Tube Part Status: Obsolete Family Name: KA555 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 876323-KA555 Features: IC Package: Tube Part Status: Obsolete Family Name: KA555 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - KA555 - 876323-KA555 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - KA555
876323-KA555
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - KA555 876323-KA555
Manufacturer: ON Semiconductor Win Source Part Number: 876323-KA555 Features: IC Package: Tube Part Status: Obsolete Family Name: KA555 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 876323-KA555
Features: IC
Package: Tube
Part Status: Obsolete
Family Name: KA555
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - KA555 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
KA555
Clock/Timing - Programmable Timers and Oscillators KA555
IC OSC SINGLE TIMER 8-DIP

IC OSC SINGLE TIMER 8-DIP

Supplier's Site Datasheet
Programmable Timers and Oscillators - KA555 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
KA555
Programmable Timers and Oscillators KA555
555 Type, Timer/Oscillator (Single) IC 8-DIP

555 Type, Timer/Oscillator (Single) IC 8-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators Oscillators
Product Number 876323-KA555 KA555 KA555
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - KA555 Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Package / Form Factor Through Hole 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 1734653 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Pdip
Features / Standards RoHS
View Details
4 Pin Oscillator S3-32.768Khz - S318025T-32.768K-R - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3-32.768Khz
Frequency 0.0328 MHz
Frequency Stability 25 ppm
View Details
Crystal Oscillator - SMD-3225 163 series 12.288MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
Supply Voltage 3.3 Volts
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2X014LXI156T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 156 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers