Texas Instruments Oscillators LMK61E0-156M25SIAR

Description
Clock Oscillator IC 156.25MHz 6-QFM (7x5)
Request a Quote Datasheet
Description
Clock Oscillator IC 156.25MHz 6-QFM (7x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - LMK61E0-156M25SIAR-ND - DigiKey
Thief River Falls, MN, United States
Clock Oscillator IC 156.25MHz 6-QFM (7x5)

Clock Oscillator IC 156.25MHz 6-QFM (7x5)

Buy Now Datasheet
Clock/Timing - Programmable Timers and Oscillators - LMK61E0-156M25SIAR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
LMK61E0-156M25SIAR
Clock/Timing - Programmable Timers and Oscillators LMK61E0-156M25SIAR
IC OSC CLOCK 156.25MHZ 6QFM

IC OSC CLOCK 156.25MHZ 6QFM

Supplier's Site Datasheet
Programmable Timers and Oscillators - LMK61E0-156M25SIAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
LMK61E0-156M25SIAR
Programmable Timers and Oscillators LMK61E0-156M25SIAR
Clock Oscillator IC 156.25MHz 6-QFM (7x5)

Clock Oscillator IC 156.25MHz 6-QFM (7x5)

Buy Now

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Oscillators Oscillators Oscillators
Product Number LMK61E0-156M25SIAR-ND LMK61E0-156M25SIAR LMK61E0-156M25SIAR
Product Name Oscillators Clock/Timing - Programmable Timers and Oscillators Programmable Timers and Oscillators
Oscillator Type XO Clock Oscillator
Package / Form Factor Surface Mount; 6-SMD Module Surface Mount; Surface Mount Surface Mount; 6-SMD Module
Features / Standards Lead-Free RoHS
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Newest Parts - LM556CM - 1200455-LM556CM - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor Surface Mount
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details
32.768 kHz Low Power Clock Oscillator - OV-7604-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
2 suppliers
Oscillator Crystal - 510ACA8M70400CAG - Richardson RFPD
Specs
Frequency 8.7 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers