Voltage References Shunt Regulator 2.5V Programmable Product overview: KA431SAMFTF from Fairchild (onsemi) is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-KA431SAMFTF can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 018181-KA431SAMFTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 50ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: SOT-23F-3
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23F-3
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23F-3
IC VREF SHUNT ADJ 1% SOT23F-3
IC VREF SHUNT ADJ 1% SOT23F-3
Voltage References Shunt Regulator 2.5V Programmable
Voltage Reference, Shunt - Adjustable, KA431SA Series, 2.5V to 36V, SOT-23F-3 RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-KA431SAMFTF | 018181-KA431SAMFTF | KA431SAMFTFCT-ND | KA431SAMFTF | KA431SAMFTF | KA431SAMFTF | 31Y2114 |
| Product Name | 2.5V Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - KA431SAMFTF | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | Voltage References | Voltage Reference, Shunt Adjustable, Ka431Sa Series, 2.5V To 36V, Sot-23F-3 Rohs Compliant Onsemi |
| Type | Shunt / Zener; Shunt Adjustable References | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | |||
| Package Type | Other; Reel | SOT23; Other; SOT-23F-3 | SOT23; Other; SOT-23-3 Flat Leads | Other; SOT-23-3 Flat Leads | |||
| TC | 50 ppm/C | 50 ppm/C | 50 ppm/C | ||||
| Life Cycle Stage | Active | Active |