Renesas Electronics Corporation PMIC - PMIC - Voltage Regulators - Special Purpose - EL5525IREZ-T7 EL5525IREZ-T7

Description
Manufacturer: Intersil Win Source Part Number: 773749-EL5525IREZ-T7 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 38-TFSOP (0.173", 4.40mm Width) Exposed Pad Applications: Converter, TFT LCD Mounting: SMD Voltage - Output: 0.5 V ~ 14.95 V Voltage - Input: 4.5 V ~ 16.5 V Number of Outputs: 18 Part Status: Obsolete(EOL) Family Name: EL5525 Categories: Integrated Circuits (ICs) Manufacturer Package: 38-HTSSOP Alternative Parts (Cross-Reference): EL5525IREZ; EL5525IREZ-T13; Introduction Date: October 14, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 773749-EL5525IREZ-T7 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 38-TFSOP (0.173", 4.40mm Width) Exposed Pad Applications: Converter, TFT LCD Mounting: SMD Voltage - Output: 0.5 V ~ 14.95 V Voltage - Input: 4.5 V ~ 16.5 V Number of Outputs: 18 Part Status: Obsolete(EOL) Family Name: EL5525 Categories: Integrated Circuits (ICs) Manufacturer Package: 38-HTSSOP Alternative Parts (Cross-Reference): EL5525IREZ; EL5525IREZ-T13; Introduction Date: October 14, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - EL5525IREZ-T7 - 773749-EL5525IREZ-T7 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - EL5525IREZ-T7
773749-EL5525IREZ-T7
PMIC - PMIC - Voltage Regulators - Special Purpose - EL5525IREZ-T7 773749-EL5525IREZ-T7
Manufacturer: Intersil Win Source Part Number: 773749-EL5525IREZ-T7 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 38-TFSOP (0.173", 4.40mm Width) Exposed Pad Applications: Converter, TFT LCD Mounting: SMD Voltage - Output: 0.5 V ~ 14.95 V Voltage - Input: 4.5 V ~ 16.5 V Number of Outputs: 18 Part Status: Obsolete(EOL) Family Name: EL5525 Categories: Integrated Circuits (ICs) Manufacturer Package: 38-HTSSOP Alternative Parts (Cross-Reference): EL5525IREZ; EL5525IREZ-T13; Introduction Date: October 14, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Intersil
Win Source Part Number: 773749-EL5525IREZ-T7
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 38-TFSOP (0.173", 4.40mm Width) Exposed Pad
Applications: Converter, TFT LCD
Mounting: SMD
Voltage - Output: 0.5 V ~ 14.95 V
Voltage - Input: 4.5 V ~ 16.5 V
Number of Outputs: 18
Part Status: Obsolete(EOL)
Family Name: EL5525
Categories: Integrated Circuits (ICs)
Manufacturer Package: 38-HTSSOP
Alternative Parts (Cross-Reference): EL5525IREZ; EL5525IREZ-T13;
Introduction Date: October 14, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 773749-EL5525IREZ-T7
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - EL5525IREZ-T7
Package Type Other; 38-TFSOP (0.173", 4.40mm Width) Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

LM185-2.5QML Micropower Voltage Reference Diode - 5962-8759402XA - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 2.5 volts
View Details
2 suppliers
Analog - MTLT1021DQH-7 (GEN) - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 7 volts
View Details
PMIC - Voltage Reference - ADR293GT9 - Lingto Electronic Limited
Specs
IQ 0.0200 mA
View Details
Precision Voltage Reference IC - 693-ISL21007DFB825Z - ERSAELECTRONICS PTE. LTD.
Specs
Type Series
VREF Type Fixed; Programmable
Package Type Other; Tube
View Details
4 suppliers