onsemi 3PF Voltage Supervisor IC KA3S0765RF-YDTU

Description
Supervisory TO-3PF Product overview: KA3S0765RF-YDTU from ON Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3PF. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3PF, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-KA3S0765RF-YDTU can be used for catalog matching and distributor lookup.
Request a Quote
Description
Supervisory TO-3PF Product overview: KA3S0765RF-YDTU from ON Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3PF. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3PF, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-KA3S0765RF-YDTU can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3PF Voltage Supervisor IC
691-KA3S0765RF-YDTU
3PF Voltage Supervisor IC 691-KA3S0765RF-YDTU
Supervisory TO-3PF Product overview: KA3S0765RF-YDTU from ON Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3PF. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3PF, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-KA3S0765RF-YDTU can be used for catalog matching and distributor lookup.

Supervisory TO-3PF Product overview: KA3S0765RF-YDTU from ON Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3PF. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3PF, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-KA3S0765RF-YDTU can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Supervisors - KA3S0765RF-YDTU - 1067055-KA3S0765RF-YDTU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - KA3S0765RF-YDTU
1067055-KA3S0765RF-YDTU
PMIC - PMIC - Supervisors - KA3S0765RF-YDTU 1067055-KA3S0765RF-YDTU
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067055-KA3S0765RF-Y DTU Packaging: Box Capacitance: -3 pF Resistance: 1.25 Ω Number of Outputs: 1 Output Current: 7 A Categories: PMIC - Supervisors Alternative Parts (Cross-Reference): KA3S0765RF-YDTUKA3S0 765RFYDTU; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -25 °C Max Power Dissipation: 140 W Max Supply Current: 12 mA

Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067055-KA3S0765RF-YDTU
Packaging: Box
Capacitance: -3 pF
Resistance: 1.25 Ω
Number of Outputs: 1
Output Current: 7 A
Categories: PMIC - Supervisors
Alternative Parts (Cross-Reference): KA3S0765RF-YDTUKA3S0765RFYDTU;
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Non-Compliant
Min Operating Temperature: -25 °C
Max Power Dissipation: 140 W
Max Supply Current: 12 mA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-KA3S0765RF-YDTU 1067055-KA3S0765RF-YDTU
Product Name 3PF Voltage Supervisor IC PMIC - PMIC - Supervisors - KA3S0765RF-YDTU
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1062ASU - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details
Voltage Supervisors - 1901775P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
Voltage Reference - TLVH431NIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details