ONSEMI
KA3525A -- INTEGRATED CIRCUITS (ICS) - POWER MANAGEMENT (PMIC) - DC DC SWITCHING CONTROLLERS
onsemi
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
KA3525A
Description
IC REG CTRLR 16DIP
-
Shenzhen Shengyu Electronics Technology Limited
Description
IC REG CTRLR 16DIP
Suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
KA3525A
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
KA3525A |
|
Product Name
|
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
|
Device Type
|
CardBus Controller
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Supply Voltage
Other; 7V ~ 40V
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Device Type
Sensor Interface
Operating Temperature
0 to 55 C (32 to 131 F)
View Details
Technology
RS422
Package Type
PLCC; PLCC
View Details
2 suppliers
Features
RoHS
Package Type
SOT23; SOT-23-5
Pins
56 #
View Details