onsemi V/f Converter, 100Khz, 0.01%, 8-Dip; Frequency Onsemi KA331

Description
V/F CONVERTER, 100KHZ, 0.01%, 8-DIP; Frequency:100kHz; Full Scale Range:1Hz to 100kHz; Linearity %:0.01%; Supply Voltage Range:4.5V to 40V; Digital IC Case:DIP; No. of Pins:8Pins; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
V/F CONVERTER, 100KHZ, 0.01%, 8-DIP; Frequency:100kHz; Full Scale Range:1Hz to 100kHz; Linearity %:0.01%; Supply Voltage Range:4.5V to 40V; Digital IC Case:DIP; No. of Pins:8Pins; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
V/f Converter, 100Khz, 0.01%, 8-Dip; Frequency Onsemi - 58K1768 - Newark, An Avnet Company
Chicago, IL, United States
V/f Converter, 100Khz, 0.01%, 8-Dip; Frequency Onsemi
58K1768
V/f Converter, 100Khz, 0.01%, 8-Dip; Frequency Onsemi 58K1768
V/F CONVERTER, 100KHZ, 0.01%, 8-DIP; Frequency:100kHz; Full Scale Range:1Hz to 100kHz; Linearity %:0.01%; Supply Voltage Range:4.5V to 40V; Digital IC Case:DIP; No. of Pins:8Pins; Product Range:-; MSL:- RoHS Compliant: Yes

V/F CONVERTER, 100KHZ, 0.01%, 8-DIP; Frequency:100kHz; Full Scale Range:1Hz to 100kHz; Linearity %:0.01%; Supply Voltage Range:4.5V to 40V; Digital IC Case:DIP; No. of Pins:8Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Frequency-to-Voltage Converters
Product Number 58K1768
Product Name V/f Converter, 100Khz, 0.01%, 8-Dip; Frequency Onsemi
DC Voltage 4.5V to 40V
Unlock Full Specs
to access all available technical data

Similar Products

SCM5B45 Frequency Input Module - SCM5B45-xx - Dataforth Corporation
Specs
Form Factor Rack Mount; DIN Rail
User Interface Filter
Agency Approval CSA, FM, CE
View Details
Voltage-to-Frequency & Frequency-to-Voltage Converters - 1112216 - RS Components, Ltd.
Specs
Agency Approval RoHS Compliant
View Details
Specs
Form Factor Meter Mounted
Channels 1 #
Frequency .25Hz-5kHz
View Details