Leine & Linde AB Signal Converter

Description
Signal converter for frequency to analogue and serial output Tachometer functionality ±10 Vdc, 0-20 mA or 4-20 mA analogue output or optional RS232 / RS485 serial output Input frequency range 0.1 Hz - 1 MHz Compact housing for DIN rail mounting For connection of incremental TTL, HTL and RS422 incremental encoder Configuration of measuring range via push button or serial interface
Description
Signal converter for frequency to analogue and serial output Tachometer functionality ±10 Vdc, 0-20 mA or 4-20 mA analogue output or optional RS232 / RS485 serial output Input frequency range 0.1 Hz - 1 MHz Compact housing for DIN rail mounting For connection of incremental TTL, HTL and RS422 incremental encoder Configuration of measuring range via push button or serial interface

Suppliers

Company
Product
Description
Supplier Links
Signal Converter -  - Leine & Linde AB
Strangnas, Sweden
Signal Converter
Signal Converter
Signal converter for frequency to analogue and serial output Tachometer functionality ±10 Vdc, 0-20 mA or 4-20 mA analogue output or optional RS232 / RS485 serial output Input frequency range 0.1 Hz - 1 MHz Compact housing for DIN rail mounting For connection of incremental TTL, HTL and RS422 incremental encoder Configuration of measuring range via push button or serial interface

Signal converter for frequency to
analogue and serial output
Tachometer functionality ±10 Vdc,
0-20 mA or 4-20 mA analogue output or
optional RS232 / RS485 serial output
Input frequency range 0.1 Hz - 1 MHz
Compact housing for DIN rail mounting
For connection of incremental TTL,
HTL and RS422 incremental encoder
Configuration of measuring range via
push button or serial interface

Technical Specifications

  Leine & Linde AB
Product Category Signal Conditioners
Product Name Signal Converter
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output; Analog Current Output
User Interface None
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - SI8462BA-B-IS1 - 933715-SI8462BA-B-IS1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
8B36 Potentiometer Input Module - 8B36-02 - Dataforth Corporation
Specs
Signal Conditioning Filter; SigIsol
Form Factor Modular Bay or Slot System
Excitation Current
View Details
Mini Signal Amplifier SA-011-1500-V0-D2 - SA-011-1500-V0-D2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Signal Conditioners - 2885007 - RS Components, Ltd.
Novotechnik U.S., Inc.
Specs
Outputs Analog Voltage Output; Analogue
Agency Approval No
Inputs Resistance
View Details