onsemi JFETs J201

Description
JFET N-Channel 40V 625mW Through Hole TO-92-3
Request a Quote Datasheet
Description
JFET N-Channel 40V 625mW Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs - J201-ND - DigiKey
Thief River Falls, MN, United States
JFETs
J201-ND
JFETs J201-ND
JFET N-Channel 40V 625mW Through Hole TO-92-3

JFET N-Channel 40V 625mW Through Hole TO-92-3

Buy Now Datasheet
JFETs (Junction Field Effect) - J201 - 1191331-J201 - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - J201
1191331-J201
JFETs (Junction Field Effect) - J201 1191331-J201
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1191331-J201 Family Name: J201 Manufacturer Homepage: www.fairchildsemi.co m Alternative Parts (Cross-Reference): J201-E3; PN4392TA; PN4393TA; Introduction Date: November 05, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1191331-J201
Family Name: J201
Manufacturer Homepage: www.fairchildsemi.com
Alternative Parts (Cross-Reference): J201-E3; PN4392TA; PN4393TA;
Introduction Date: November 05, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Transistors Transistors
Product Number J201-ND 1191331-J201
Product Name JFETs JFETs (Junction Field Effect) - J201
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

60 V, N-channel Trench MOSFET - 2N7002AKM-QYL - Nexperia B.V.
Specs
Transistor Type MOSFET
Package Type SOT883 SOT883
View Details
2 suppliers
Transistor - 4700471 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
CSD19503KCS 80V, 7.6mOhm, N-Channel TO-220 NexFET™ Power MOSFET - CSD19503KCS - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type TO-220
View Details
7 suppliers