onsemi JFETs J111-D74Z

Description
JFET N-Channel 35V 625mW Through Hole TO-92-3
Request a Quote Datasheet
Description
JFET N-Channel 35V 625mW Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs - J111-D74ZCT-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 35V 625mW Through Hole TO-92-3

JFET N-Channel 35V 625mW Through Hole TO-92-3

Buy Now Datasheet
JFETs - J111-D74ZTB-ND - DigiKey
Thief River Falls, MN, United States
JFET N-Channel 35V 625mW Through Hole TO-92-3

JFET N-Channel 35V 625mW Through Hole TO-92-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - JFETs - 1108469-J111-D74Z - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - JFETs
1108469-J111-D74Z
Discrete Semiconductor Products - Transistors - JFETs 1108469-J111-D74Z
Win Source Part Number: 1108469-J111-D74Z Category: Discrete Semiconductor Products>Transistors - JFETs Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 2,000 FET Type: N-Channel Power - Max: 625 mW Voltage - Breakdown (V(BR)GSS): 35 V Current - Drain (Idss) @ Vds (Vgs=0): 20 mA @ 15 V Voltage - Cutoff (VGS off) @ Id: 3 V @ 1 µA Resistance - RDS(On): 30 Ohms Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads Supplier Device Package: TO-92-3 Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): J111D74Z; J111_D74Z; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: onsemi Other Names: J111-D74ZTB,J111_D74 Z-ND,J111_D74ZCT,J11 1_D74ZCT-ND,J111_D74 ZTB,J111_D74ZTB-ND,J 111_D74Z,J111-D74ZCT Base Product Number: J111

Win Source Part Number: 1108469-J111-D74Z
Category: Discrete Semiconductor Products>Transistors - JFETs
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 2,000
FET Type: N-Channel
Power - Max: 625 mW
Voltage - Breakdown (V(BR)GSS): 35 V
Current - Drain (Idss) @ Vds (Vgs=0): 20 mA @ 15 V
Voltage - Cutoff (VGS off) @ Id: 3 V @ 1 µA
Resistance - RDS(On): 30 Ohms
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package: TO-92-3
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): J111D74Z; J111_D74Z;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: onsemi
Other Names: J111-D74ZTB,J111_D74Z-ND,J111_D74ZCT,J111_D74ZCT-ND,J111_D74ZTB,J111_D74ZTB-ND,J111_D74Z,J111-D74ZCT
Base Product Number: J111

Buy Now Datasheet
Singapore, Singapore
N-Channel Bipolar Transistor
288-J111-D74Z
N-Channel Bipolar Transistor 288-J111-D74Z
JFETs N-Channel Switch Product overview: J111-D74Z from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-J111-D74Z can be used for catalog matching and distributor lookup.

JFETs N-Channel Switch Product overview: J111-D74Z from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include transistor, BJT, switching, amplification, N-Channel, Bipolar Transistor, JFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 288-J111-D74Z can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - JFETs - J111-D74Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - JFETs
J111-D74Z
Discrete Semiconductor Products - Transistors - JFETs J111-D74Z
JFET N-CH 35V TO92-3

JFET N-CH 35V TO92-3

Supplier's Site
Sheung Wan, Hong Kong
JFET N-Channel Switch

JFET N-Channel Switch

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Transistors Bipolar RF Transistors RF Transistors Transistors
Product Number J111-D74ZCT-ND 1108469-J111-D74Z 288-J111-D74Z J111-D74Z J111-D74Z
Product Name JFETs Discrete Semiconductor Products - Transistors - JFETs N-Channel Bipolar Transistor Discrete Semiconductor Products - Transistors - JFETs JFET
Polarity N-Channel N-Channel
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; SOT3 Ammo Pack TO-92; TO-92-3
Transistor Type JFET JFET
Unlock Full Specs
to access all available technical data