onsemi N-Channel 500V MOSFET Transistor IRFW840B

Description
500V N-Channel MOSFET Product overview: IRFW840B from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRFW840B can be used for catalog matching and distributor lookup.
Request a Quote
Description
500V N-Channel MOSFET Product overview: IRFW840B from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRFW840B can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 500V MOSFET Transistor
285-IRFW840B
N-Channel 500V MOSFET Transistor 285-IRFW840B
500V N-Channel MOSFET Product overview: IRFW840B from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRFW840B can be used for catalog matching and distributor lookup.

500V N-Channel MOSFET Product overview: IRFW840B from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRFW840B can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFW840B - 1188144-IRFW840B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFW840B
1188144-IRFW840B
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFW840B 1188144-IRFW840B
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1188144-IRFW840B Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1188144-IRFW840B
Manufacturer Homepage: www.fairchildsemi.com
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-IRFW840B 1188144-IRFW840B
Product Name N-Channel 500V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFW840B
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

55V 75A MOSFET Transistor - 278-AUIRF1010Z - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
PD 140000 milliwatts
View Details
5 suppliers
N-channel 40 V, 9.5 mOhm standard level MOSFET in LFPAK33 - BUK7M9R5-40HX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 40000 milliamps
View Details
7 suppliers
PRECISION N-CHANNEL EPAD® MOSFET ARRAY QUAD HIGH DRIVE ZERO THRESHOLD™ MATCHED PAIR - ALD210800SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
4 suppliers
MOSFETs - 1827286P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type UDFN
View Details