onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF543 IRF543

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1187063-IRF543 Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Application Field: Used in Automotive
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1187063-IRF543 Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Application Field: Used in Automotive
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF543 - 1187063-IRF543 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF543
1187063-IRF543
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF543 1187063-IRF543
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1187063-IRF543 Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Application Field: Used in Automotive

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1187063-IRF543
Manufacturer Homepage: www.fairchildsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1187063-IRF543
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF543
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD25304W1015 CSD25304W1015 20-V P-Channel NexFET? Power MOSFET - CSD25304W1015T - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
rDS(on) 0.0325 ohms
View Details
6 suppliers
600V 120MA MOSFET Transistor - 278-BSP135H6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Depletion
V(BR)DSS 600 volts
View Details
9 suppliers
Power MOSFETs - SuperFAP-G Model: 2SK3698-01 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 900 volts
rDS(on) 4.3 ohms
IDSS 3700 milliamps
View Details