onsemi 100V 75A MOSFET Transistor HUFA76645S3ST

Description
75A, 100V, 0.015ohm, N-Channel Power MOSFET, TO-263AB
Request a Quote Datasheet
Description
75A, 100V, 0.015ohm, N-Channel Power MOSFET, TO-263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - HUFA76645S3ST - Rochester Electronics
Newburyport, MA, United States
75A, 100V, 0.015ohm, N-Channel Power MOSFET, TO-263AB

75A, 100V, 0.015ohm, N-Channel Power MOSFET, TO-263AB

Supplier's Site Datasheet
Singapore, Singapore
100V 75A MOSFET Transistor
278-HUFA76645S3ST
100V 75A MOSFET Transistor 278-HUFA76645S3ST
MOSFET N-CH 100V 75A D2PAK Product overview: HUFA76645S3ST from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUFA76645S3ST can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 75A D2PAK Product overview: HUFA76645S3ST from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 75A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 75A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HUFA76645S3ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - HUFA76645S3ST - 1182499-HUFA76645S3ST - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - HUFA76645S3ST
1182499-HUFA76645S3ST
FETs - Single - HUFA76645S3ST 1182499-HUFA76645S3ST
Manufacturer: ON Semiconductor Win Source Part Number: 1182499-HUFA76645S3S T Packaging: Tape and Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK (TO-263AB) Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Power Dissipation (Maximum): 310W Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 800 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 100V Id - Continuous Drain Current: 75A Rds On (Maximum) at Id, Vgs: 14mOhm at 75A, 10V Gate Source Voltage(th) (Maximum) at Id: 3V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 153nC at 10V Gate Source Voltage (Maximum): ±16V Input Capacitance (Ciss) (Maximum) at Vds: 4400pF at 25V

Manufacturer: ON Semiconductor
Win Source Part Number: 1182499-HUFA76645S3ST
Packaging: Tape and Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK (TO-263AB)
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Power Dissipation (Maximum): 310W
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 800
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 100V
Id - Continuous Drain Current: 75A
Rds On (Maximum) at Id, Vgs: 14mOhm at 75A, 10V
Gate Source Voltage(th) (Maximum) at Id: 3V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 153nC at 10V
Gate Source Voltage (Maximum): ±16V
Input Capacitance (Ciss) (Maximum) at Vds: 4400pF at 25V

Buy Now
Single FETs, MOSFETs - HUFA76645S3ST-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
HUFA76645S3ST-ND
Single FETs, MOSFETs HUFA76645S3ST-ND
N-Channel 100V 75A (Tc) 310W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 100V 75A (Tc) 310W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - HUFA76645S3ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
HUFA76645S3ST
Discrete Semiconductor Products - Transistors - FETs, MOSFETs HUFA76645S3ST
MOSFET N-CH 100V 75A D2PAK

MOSFET N-CH 100V 75A D2PAK

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors RF Transistors
Product Number HUFA76645S3ST 278-HUFA76645S3ST 1182499-HUFA76645S3ST HUFA76645S3ST-ND HUFA76645S3ST
Product Name 100V 75A MOSFET Transistor FETs - Single - HUFA76645S3ST Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel
rDS(on) 0.0150 ohms
Package Type TO-263; TO-263AB TO-263; SOT3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
PD 310000 milliwatts 310000 milliwatts
Unlock Full Specs
to access all available technical data