onsemi Electronic Surplus - HMHAA280R3 HMHAA280R3

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1181543-HMHAA280R3 Packaging: Tape and Reel Mounting Style: SMD Output Type: Transistor Input Type: AC, DC Current - Output / Channel: 50mA Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 4-Mini-Flat Status: Obsolete Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 80V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 4-SOIC Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 50% at 5mA Current Transfer Ratio (Maximum): 600% at 5mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 3μs, 3μs Voltage - Forward (Vf): 1.4V (Maximum)
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1181543-HMHAA280R3 Packaging: Tape and Reel Mounting Style: SMD Output Type: Transistor Input Type: AC, DC Current - Output / Channel: 50mA Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 4-Mini-Flat Status: Obsolete Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 80V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 4-SOIC Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 50% at 5mA Current Transfer Ratio (Maximum): 600% at 5mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 3μs, 3μs Voltage - Forward (Vf): 1.4V (Maximum)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - HMHAA280R3 - 1181543-HMHAA280R3 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - HMHAA280R3
1181543-HMHAA280R3
Electronic Surplus - HMHAA280R3 1181543-HMHAA280R3
Manufacturer: ON Semiconductor Win Source Part Number: 1181543-HMHAA280R3 Packaging: Tape and Reel Mounting Style: SMD Output Type: Transistor Input Type: AC, DC Current - Output / Channel: 50mA Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 4-Mini-Flat Status: Obsolete Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 80V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 4-SOIC Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 50% at 5mA Current Transfer Ratio (Maximum): 600% at 5mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 3μs, 3μs Voltage - Forward (Vf): 1.4V (Maximum)

Manufacturer: ON Semiconductor
Win Source Part Number: 1181543-HMHAA280R3
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Transistor
Input Type: AC, DC
Current - Output / Channel: 50mA
Voltage - Isolation: 3750Vrms
Categories: Isolators
Supplier Device Package: 4-Mini-Flat
Status: Obsolete
Temperature Range - Operating: -55°C ~ 100°C
Maximum Output Voltage: 80V
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 4-SOIC
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 50% at 5mA
Current Transfer Ratio (Maximum): 600% at 5mA
Vce Saturation (Maximum): 400mV
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Rise / Fall Time: 3μs, 3μs
Voltage - Forward (Vf): 1.4V (Maximum)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1181543-HMHAA280R3
Product Name Electronic Surplus - HMHAA280R3
Operating Temperature -67 to 212 F (-55 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - UCC5350MCDR - 901772-UCC5350MCDR - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Isolators - Gate Drivers - 1243809-SI8273GBD-IS1R - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
A20100 Repeater Power Supply | Space-saving 6 mm Enclosure - A20100 - Knick Interface LLC
Specs
Agency Approval EN 61140
Application General Lab & Industrial
Isolation up to 600 V
View Details