Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1043878-HMHAA280R2V
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.4V (Max)
Input Type: AC, DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 4-Mini-Flat
Minimum DC Current Transfer Ratio: 50% @ 5mA
Maximum DC Current Transfer Ratio: 600% @ 5mA
Rise and Fall Time: 3μs, 3μs
Maximum Output Voltage: 80V
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Alternative Parts (Cross-Reference): LTV-354T-A; HMHAA280V; HMHAA280R2V;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
Transistor Output Optocouplers aCinput Optocoupler Phototransistor
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | HMHAA280R2VTR-ND | 1043878-HMHAA280R2V | HMHAA280R2V |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optoisolators - Transistor, Photovoltaic Output - HMHAA280R2V | Transistor Output Optocouplers |
| Input | AC; DC | AC; DC; AC, DC | |
| Output | Phototransistor | Phototransistor; Transistor | |
| Package Type | "4-SOIC (0.173"", 4.40mm Width)" | ||
| Mounting Option | Surface Mount | Surface Mount; 4-Mini-Flat | |
| Isolation Voltage | 3750 volts | 3750 volts |