Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat
Optoisolator Transistor Output 3750Vrms 1 Channel 4-Mini-Flat
OPTOCOUPLER, TRANSISTOR, 3.75KV, SSOP-4; No. of Channels:1 Channel; Optocoupler Case Style:SSOP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:3.75kV; CTR Min:50%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes
Transistor Output Optocouplers aCinput Optocoupler Phototransistor
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | HMHAA280R2TR-ND | 8023250 | 8023250P | 31Y2001 | HMHAA280R2 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocouplers | Optocouplers | Optocoupler, Transistor, 3.75Kv, Ssop-4; No. Of Channels Onsemi | Transistor Output Optocouplers |
| Input | AC; DC | AC | AC | ||
| Output | Phototransistor | Phototransistor; Phototransistor | |||
| Package Type | "4-SOIC (0.173"", 4.40mm Width)" | ||||
| Mounting Option | Surface Mount | Surface mount | MFP | SSOP | |
| Isolation Voltage | 3750 volts | 3750 volts |