Skyworks Solutions, Inc. Low Input-Current Hermetic Surface Mount Optocoupler OLF400

Description
The OLF400 has high current transfer ratio at very low input currents making it ideal for applications such as Metal Oxide Semiconductor (MOS), Complementary MOS (CMOS), and low power logic interfacing or RS232C data transmission systems. Each OLF400 has a light emitting diode and an integrated photodiode Darlington detector IC mounted and coupled in a custom 8-pin hermetic flat pack package providing 1000 Vdc electrical isolation between input and output. The Darlington detector has an integrated base-emitter resistor for superior high temperature performance. The split Darlington design permits lower output saturation voltage and higher switching speed operation than possible with conventional photodarlington design. The internal shield provides excellent common mode immunity performance.
Request a Quote
Description
The OLF400 has high current transfer ratio at very low input currents making it ideal for applications such as Metal Oxide Semiconductor (MOS), Complementary MOS (CMOS), and low power logic interfacing or RS232C data transmission systems. Each OLF400 has a light emitting diode and an integrated photodiode Darlington detector IC mounted and coupled in a custom 8-pin hermetic flat pack package providing 1000 Vdc electrical isolation between input and output. The Darlington detector has an integrated base-emitter resistor for superior high temperature performance. The split Darlington design permits lower output saturation voltage and higher switching speed operation than possible with conventional photodarlington design. The internal shield provides excellent common mode immunity performance.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Low Input-Current Hermetic Surface Mount Optocoupler - OLF400 - Skyworks Solutions, Inc.
Irvine, CA, United States
Low Input-Current Hermetic Surface Mount Optocoupler
OLF400
Low Input-Current Hermetic Surface Mount Optocoupler OLF400
The OLF400 has high current transfer ratio at very low input currents making it ideal for applications such as Metal Oxide Semiconductor (MOS), Complementary MOS (CMOS), and low power logic interfacing or RS232C data transmission systems. Each OLF400 has a light emitting diode and an integrated photodiode Darlington detector IC mounted and coupled in a custom 8-pin hermetic flat pack package providing 1000 Vdc electrical isolation between input and output. The Darlington detector has an integrated base-emitter resistor for superior high temperature performance. The split Darlington design permits lower output saturation voltage and higher switching speed operation than possible with conventional photodarlington design. The internal shield provides excellent common mode immunity performance.

The OLF400 has high current transfer ratio at very low input currents making it ideal for applications such as Metal Oxide Semiconductor (MOS), Complementary MOS (CMOS), and low power logic interfacing or RS232C data transmission systems. Each OLF400 has a light emitting diode and an integrated photodiode Darlington detector IC mounted and coupled in a custom 8-pin hermetic flat pack package providing 1000 Vdc electrical isolation between input and output. The Darlington detector has an integrated base-emitter resistor for superior high temperature performance. The split Darlington design permits lower output saturation voltage and higher switching speed operation than possible with conventional photodarlington design. The internal shield provides excellent common mode immunity performance.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category Optocouplers
Product Number OLF400
Product Name Low Input-Current Hermetic Surface Mount Optocoupler
Package Type 8-Lead Hermetic Ceramic Flat
Unlock Full Specs
to access all available technical data

Similar Products

Hermetic Opto-Isolated High-speed Power MOSFET Drivers - OLH5800 / OLH5801 - Skyworks Solutions, Inc.
Specs
Package Type 8-Lead Hermetic Dip
View Details
Hermetic Low Input Current Optocouplers - OLH5700 / OLH5701 - Skyworks Solutions, Inc.
Specs
Package Type 8-Lead Hermetic Dip
Isolation Voltage 3000 volts
View Details
Isolators - Gate Drivers - 863-SI8230AB-AS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Isolators - Gate Drivers - SI8235AB-D-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details