The HMAA2705V is a 4-pin mini-flat package optocoupler consisting of two inverse-parallel gallium arsenide infrared emitting diodes driving a single silicon phototransistor, designed for AC line monitoring, unknown polarity DC sensing, and telephone line reception. It features a lead pitch of 2.54 mm, a maximum standoff height of 2.4 mm, and a typical creepage and clearance of 5.2 mm. The device has a steady-state isolation voltage of 3750 VRMS and a current transfer ratio range of 50-300% at I_F = ±5 mA and V_CE = 5 V. It is certified by BSI, CSA, UL, and VDE, and supports reflow soldering up to 230°C for 30 seconds. The VDE marking indicates compliance with VDE standards as specified in the ordering options.
OPTOISO 3.75KV TRANSISTOR 4SMD Product overview: HMAA2705V from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HMAA2705V can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HMAA2705V |
| Product Name | 3.75KV Bipolar Transistor |
| Package Type | 4-SMD, Gull Wing |