onsemi Electronic Surplus - HCPL2631S HCPL2631S

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1179091-HCPL2631S Packaging: Tube Mounting Style: SMD Output Type: Open Collector Data Rate: 10Mbps Input Type: DC Current - Output / Channel: 50mA Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/0 Categories: Isolators Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 30mA Common Mode Transient Immunity (Minimum): 5kV/μs Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Communications & Networking, Power Management, Computers & Computer Peripherals Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Rise / Fall Time: 50ns, 12ns Voltage - Forward (Vf): 1.4V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1179091-HCPL2631S Packaging: Tube Mounting Style: SMD Output Type: Open Collector Data Rate: 10Mbps Input Type: DC Current - Output / Channel: 50mA Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/0 Categories: Isolators Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 30mA Common Mode Transient Immunity (Minimum): 5kV/μs Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Communications & Networking, Power Management, Computers & Computer Peripherals Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Rise / Fall Time: 50ns, 12ns Voltage - Forward (Vf): 1.4V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - HCPL2631S - 1179091-HCPL2631S - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - HCPL2631S
1179091-HCPL2631S
Electronic Surplus - HCPL2631S 1179091-HCPL2631S
Manufacturer: ON Semiconductor Win Source Part Number: 1179091-HCPL2631S Packaging: Tube Mounting Style: SMD Output Type: Open Collector Data Rate: 10Mbps Input Type: DC Current - Output / Channel: 50mA Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/0 Categories: Isolators Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 30mA Common Mode Transient Immunity (Minimum): 5kV/μs Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Communications & Networking, Power Management, Computers & Computer Peripherals Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Rise / Fall Time: 50ns, 12ns Voltage - Forward (Vf): 1.4V

Manufacturer: ON Semiconductor
Win Source Part Number: 1179091-HCPL2631S
Packaging: Tube
Mounting Style: SMD
Output Type: Open Collector
Data Rate: 10Mbps
Input Type: DC
Current - Output / Channel: 50mA
Number of Channels: 2
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 2/0
Categories: Isolators
Supplier Device Package: 8-SMD
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 8-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 30mA
Common Mode Transient Immunity (Minimum): 5kV/μs
Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Communications & Networking, Power Management, Computers & Computer Peripherals
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Rise / Fall Time: 50ns, 12ns
Voltage - Forward (Vf): 1.4V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1179091-HCPL2631S
Product Name Electronic Surplus - HCPL2631S
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - ISO5851DWR - 922084-ISO5851DWR - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Isolators - Gate Drivers - 1130410-SI8234BB-D-ISR - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
A20100 Repeater Power Supply | Space-saving 6 mm Enclosure - A20100 - Knick Interface LLC
Specs
Agency Approval EN 61140
Application General Lab & Industrial
Isolation up to 600 V
View Details