onsemi Optocoupler, Smd, Dual, Logic O/p; No. Of Channels Onsemi HCPL2631S...

Description
OPTOCOUPLER, SMD, DUAL, LOGIC O/P; No. of Channels:2 Channel; Isolation Voltage:2.5kV; Data Rate:10Mbps; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Product Range:-; Input Current:15mA; No. of Channels:2 RoHS Compliant: Yes
Datasheet
Description
OPTOCOUPLER, SMD, DUAL, LOGIC O/P; No. of Channels:2 Channel; Isolation Voltage:2.5kV; Data Rate:10Mbps; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Product Range:-; Input Current:15mA; No. of Channels:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Smd, Dual, Logic O/p; No. Of Channels Onsemi - 81R2560 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Smd, Dual, Logic O/p; No. Of Channels Onsemi
81R2560
Optocoupler, Smd, Dual, Logic O/p; No. Of Channels Onsemi 81R2560
OPTOCOUPLER, SMD, DUAL, LOGIC O/P; No. of Channels:2 Channel; Isolation Voltage:2.5kV; Data Rate:10Mbps; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Product Range:-; Input Current:15mA; No. of Channels:2 RoHS Compliant: Yes

OPTOCOUPLER, SMD, DUAL, LOGIC O/P; No. of Channels:2 Channel; Isolation Voltage:2.5kV; Data Rate:10Mbps; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Product Range:-; Input Current:15mA; No. of Channels:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 81R2560
Product Name Optocoupler, Smd, Dual, Logic O/p; No. Of Channels Onsemi
Input 15mA
Unlock Full Specs
to access all available technical data

Similar Products

Transistor, Photovoltaic Output Optoisolators - PVI5033RPBF-ND - DigiKey
Specs
Input DC
Output Photocell
Package Type "8-DIP (0.300"", 7.62mm)"
View Details
2 suppliers
Isolators - Gate Drivers - 863-SI8235BD-AS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details