Skyworks Solutions, Inc. Hermetic Surface Mount, High-speed Schmitt Trigger Optocoupler OLS600

Description
The OLS600 has an LED and an integrated high-speed detector that are mounted and coupled in a 6-pin leadless chip carrier (LCC) package, which provides 1500 VDC electrical isolation between the input and output. The light from the LED is collected by the photodiode in the integrated detector. The integrated detector incorporates a Schmitt trigger, which provides hysteresis for noise immunity and pulse shaping and an open collector output. Typical propagation delay of this product is 170 ns. The common mode rejection (CMR) transient immunity is greater than 1000 V/μs. Device surface mounting is achieved with reflow soldering or conductive epoxies.
Request a Quote
Description
The OLS600 has an LED and an integrated high-speed detector that are mounted and coupled in a 6-pin leadless chip carrier (LCC) package, which provides 1500 VDC electrical isolation between the input and output. The light from the LED is collected by the photodiode in the integrated detector. The integrated detector incorporates a Schmitt trigger, which provides hysteresis for noise immunity and pulse shaping and an open collector output. Typical propagation delay of this product is 170 ns. The common mode rejection (CMR) transient immunity is greater than 1000 V/μs. Device surface mounting is achieved with reflow soldering or conductive epoxies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hermetic Surface Mount, High-speed Schmitt Trigger Optocoupler - OLS600 - Skyworks Solutions, Inc.
Irvine, CA, United States
Hermetic Surface Mount, High-speed Schmitt Trigger Optocoupler
OLS600
Hermetic Surface Mount, High-speed Schmitt Trigger Optocoupler OLS600
The OLS600 has an LED and an integrated high-speed detector that are mounted and coupled in a 6-pin leadless chip carrier (LCC) package, which provides 1500 VDC electrical isolation between the input and output. The light from the LED is collected by the photodiode in the integrated detector. The integrated detector incorporates a Schmitt trigger, which provides hysteresis for noise immunity and pulse shaping and an open collector output. Typical propagation delay of this product is 170 ns. The common mode rejection (CMR) transient immunity is greater than 1000 V/μs. Device surface mounting is achieved with reflow soldering or conductive epoxies.

The OLS600 has an LED and an integrated high-speed detector that are mounted and coupled in a 6-pin leadless chip carrier (LCC) package, which provides 1500 VDC electrical isolation between the input and output.
The light from the LED is collected by the photodiode in the integrated detector. The integrated detector incorporates a Schmitt trigger, which provides hysteresis for noise immunity and pulse shaping and an open collector output. Typical propagation delay of this product is 170 ns. The common mode rejection (CMR) transient immunity is greater than 1000 V/μs.
Device surface mounting is achieved with reflow soldering or conductive epoxies.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category Optocouplers
Product Number OLS600
Product Name Hermetic Surface Mount, High-speed Schmitt Trigger Optocoupler
Package Type 6-Lead Hermetic Ceramic LCC
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8230AB-B-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Isolators - Gate Drivers - SI8231AB-B-IS1R-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Isolators - Gate Drivers - 336-1906-5-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Isolators - Gate Drivers - SI8235BB-C-IS1R-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details