onsemi Optoisolators - Logic Output - HCPL0637 HCPL0637

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1179026-HCPL0637 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Open Collector, Schottky Clamped Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 10Mbps Input Type: DC Voltage - Forward (Vf) (Typ): 1.75V (Maximum) Rise / Fall Time (Typ): 17ns, 5ns Number of Channels: 2 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 2/0 Family Name: HCPL0637 Categories: Isolators Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-SO Tall Output Current per Channel: 15mA Common Mode Transient Immunity (Minimum): 5kV/μs Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns Alternative Parts (Cross-Reference): ICPL2631SMT&R; TLP2630; TLP2631LF1; Introduction Date: January 01, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1179026-HCPL0637 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Open Collector, Schottky Clamped Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 10Mbps Input Type: DC Voltage - Forward (Vf) (Typ): 1.75V (Maximum) Rise / Fall Time (Typ): 17ns, 5ns Number of Channels: 2 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 2/0 Family Name: HCPL0637 Categories: Isolators Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-SO Tall Output Current per Channel: 15mA Common Mode Transient Immunity (Minimum): 5kV/μs Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns Alternative Parts (Cross-Reference): ICPL2631SMT&R; TLP2630; TLP2631LF1; Introduction Date: January 01, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - HCPL0637 - 1179026-HCPL0637 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - HCPL0637
1179026-HCPL0637
Optoisolators - Logic Output - HCPL0637 1179026-HCPL0637
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1179026-HCPL0637 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Open Collector, Schottky Clamped Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 10Mbps Input Type: DC Voltage - Forward (Vf) (Typ): 1.75V (Maximum) Rise / Fall Time (Typ): 17ns, 5ns Number of Channels: 2 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 2/0 Family Name: HCPL0637 Categories: Isolators Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-SO Tall Output Current per Channel: 15mA Common Mode Transient Immunity (Minimum): 5kV/μs Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns Alternative Parts (Cross-Reference): ICPL2631SMT&R; TLP2630; TLP2631LF1; Introduction Date: January 01, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1179026-HCPL0637
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Open Collector, Schottky Clamped
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 10Mbps
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.75V (Maximum)
Rise / Fall Time (Typ): 17ns, 5ns
Number of Channels: 2
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 2/0
Family Name: HCPL0637
Categories: Isolators
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 8-SO Tall
Output Current per Channel: 15mA
Common Mode Transient Immunity (Minimum): 5kV/μs
Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns
Alternative Parts (Cross-Reference): ICPL2631SMT&R; TLP2630; TLP2631LF1;
Introduction Date: January 01, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1179026-HCPL0637
Product Name Optoisolators - Logic Output - HCPL0637
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Isolators - Gate Drivers - 1243593-SI8220CD-D-IS - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
P22400 Isolated Standard Signal Conditioner, Loop-powered | High Insulation | For Safety Circuits up to SIL 3 - P22400 - Knick Interface LLC
Specs
Application General Lab & Industrial
Isolation up to 600 V
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details