onsemi Isolators - Optoisolators - Logic Output Optoisolators HCPL0600R2V

Description
OPTOISO 3.75KV OPN COLLECTOR 8SO
Description
OPTOISO 3.75KV OPN COLLECTOR 8SO

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - HCPL0600R2V - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
HCPL0600R2V
Isolators - Optoisolators - Logic Output Optoisolators HCPL0600R2V
OPTOISO 3.75KV OPN COLLECTOR 8SO

OPTOISO 3.75KV OPN COLLECTOR 8SO

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number HCPL0600R2V
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details
Coaxial Isolators - NCI3033X - kTB Solutions
Specs
Component Isolator
Frequency Range: 700 to 3000 MHz
Isolation 15 dB
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Waveguide Circulator 7 to 10GHz - UIYWC6060A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 60mm x 60mm x 48mm
View Details