onsemi Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output H21LOI

Description
SENSOR OPTICL 3.15MM SLOT PC PIN
Description
SENSOR OPTICL 3.15MM SLOT PC PIN

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output - H21LOI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output
H21LOI
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output H21LOI
SENSOR OPTICL 3.15MM SLOT PC PIN

SENSOR OPTICL 3.15MM SLOT PC PIN

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Proximity Sensors
Product Number H21LOI
Product Name Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000448-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Limit Style Inductive Proximity Sensors - 9883-2533 - Altech Corp.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 1.57 inch (39.88 mm)
View Details