Altech Corp. Limit Style Inductive Proximity Sensors 9883-2533

Description
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in. with sensing distances up to 40mm (1.57 in.). Most models feature nicke plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Please refer to pages 132-133 of this catalog for more information. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors
Request a Quote
Description
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in. with sensing distances up to 40mm (1.57 in.). Most models feature nicke plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Please refer to pages 132-133 of this catalog for more information. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Limit Style Inductive Proximity Sensor, part number 9883-2533, features a compact housing measuring 41mm x 40mm x 121mm, designed to replace mechanical limit switches in various applications. It offers a rugged construction with a versatile sensing head that can be positioned in 17 unique orientations, which can be locked into place without the need for screws. This sensor supports programmable Normally Open or Normally Closed outputs and is available in both flush and non-flush mounting options. The sensor operates within a voltage range of 10-30V DC and has a maximum load current of 120mA. It is equipped with two internal LEDs for indicating operating voltage and output status. The sensor meets IP67 (NEMA 1, 3, 4, 6, 12, 13) protection standards, ensuring durability in harsh environments. Additionally, it features short circuit protection, overload protection, and reverse polarity protection, making it suitable for a wide range of industrial applications. The operating temperature range is from -25°C to 70°C (-13°F to 158°F).

Datasheet Summary
Powered by GS/AI

The Limit Style Inductive Proximity Sensor, part number 9883-2533, features a compact housing measuring 41mm x 40mm x 121mm, designed to replace mechanical limit switches in various applications. It offers a rugged construction with a versatile sensing head that can be positioned in 17 unique orientations, which can be locked into place without the need for screws. This sensor supports programmable Normally Open or Normally Closed outputs and is available in both flush and non-flush mounting options. The sensor operates within a voltage range of 10-30V DC and has a maximum load current of 120mA. It is equipped with two internal LEDs for indicating operating voltage and output status. The sensor meets IP67 (NEMA 1, 3, 4, 6, 12, 13) protection standards, ensuring durability in harsh environments. Additionally, it features short circuit protection, overload protection, and reverse polarity protection, making it suitable for a wide range of industrial applications. The operating temperature range is from -25°C to 70°C (-13°F to 158°F).

Suppliers

Company
Product
Description
Supplier Links
Limit Style Inductive Proximity Sensors - 9883-2533 - Altech Corp.
Flemington, NJ, USA
Limit Style Inductive Proximity Sensors
9883-2533
Limit Style Inductive Proximity Sensors 9883-2533
Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in. with sensing distances up to 40mm (1.57 in.). Most models feature nicke plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Please refer to pages 132-133 of this catalog for more information. Features: 25 years of proven quality and reliability ISO 9001 Certified Manufacturing Selection of Fixed Cable or Quick Disconnect Connectors

Altech Cylindrical sensors are available in diameters ranging from 4mm (.16 in.) to 30mm (1.18 in. with sensing distances up to 40mm (1.57 in.). Most models feature nicke plated brass (BN) housing, but stainless steel (SS) and non-metallic versions are available. Both flush mount and non-flush mount sensors are available. Flush mount versions are often called shielded or embeddable. Non-flush mount sensors are also called non-shielded or nonembeddable. Non-flush sensors have larger sensing distances than their flush mount counterparts. All Inductive sensors meet IP67 (NEMA1, 3, 4, 6, 12, 13) protection levels. Please refer to pages 132-133 of this catalog for more information.

Features:

  • 25 years of proven quality and reliability
  • ISO 9001 Certified Manufacturing
  • Selection of Fixed Cable or Quick Disconnect Connectors
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Proximity Sensors
Product Number 9883-2533
Product Name Limit Style Inductive Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 1.57 inch (39.88 mm)
Repeatability 78.74 mils (2000 µm)
Switching Frequency 0.0500 to 50 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Technology Inductive Proximity Sensor
View Details
Hardware - 08317633100 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Cylindrical Sensors - AIS12F04AP024-Q65 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1600 inch (4.06 mm)
View Details
4 suppliers
Proximity Sensors - 08400830263 - Powell Electronics, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
View Details