onsemi Optoisolators - Logic Output - H11N2S H11N2S

Description
Manufacturer: ON Semiconductor Win Source Part Number: 873143-H11N2S Features: Logic Output Optoisolator 5MHz Open Collector 7500Vrms 1 Channel - CMTI 6-SMD Package: Tube Package: 6-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Family Name: H11N Categories: Isolators Case / Package: 6-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 873143-H11N2S Features: Logic Output Optoisolator 5MHz Open Collector 7500Vrms 1 Channel - CMTI 6-SMD Package: Tube Package: 6-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Family Name: H11N Categories: Isolators Case / Package: 6-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - H11N2S - 873143-H11N2S - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - H11N2S
873143-H11N2S
Optoisolators - Logic Output - H11N2S 873143-H11N2S
Manufacturer: ON Semiconductor Win Source Part Number: 873143-H11N2S Features: Logic Output Optoisolator 5MHz Open Collector 7500Vrms 1 Channel - CMTI 6-SMD Package: Tube Package: 6-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Family Name: H11N Categories: Isolators Case / Package: 6-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: ON Semiconductor
Win Source Part Number: 873143-H11N2S
Features: Logic Output Optoisolator 5MHz Open Collector 7500Vrms 1 Channel - CMTI 6-SMD
Package: Tube
Package: 6-SMD, Gull Wing
Mounting: Surface Mount
Part Status: Obsolete
Family Name: H11N
Categories: Isolators
Case / Package: 6-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 873143-H11N2S
Product Name Optoisolators - Logic Output - H11N2S
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ISO7721FQDWQ1 - 922104-ISO7721FQDWQ1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
SCM5B35 Linearized 4-Wire RTD Input Module - SCM5B35-xx - Dataforth Corporation
Specs
Form Factor Rack Mount; DIN Rail
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
Digital Isolator ICs - 7969094 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 6 #
View Details