onsemi Electronic Surplus - H11N2 H11N2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1178225-H11N2 Packaging: Tube Mounting Style: Through Hole Output Type: Open Collector Data Rate: 5MHz Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 7500Vrms Inputs - Side 1/Side 2: 1/0 Categories: Isolators Supplier Device Package: 6-DIP Status: Obsolete Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-DIP Current - DC Forward (If) (Maximum): 5mA Propagation Delay tpLH / tpHL (Maximum): 330ns, 330ns Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.4V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1178225-H11N2 Packaging: Tube Mounting Style: Through Hole Output Type: Open Collector Data Rate: 5MHz Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 7500Vrms Inputs - Side 1/Side 2: 1/0 Categories: Isolators Supplier Device Package: 6-DIP Status: Obsolete Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-DIP Current - DC Forward (If) (Maximum): 5mA Propagation Delay tpLH / tpHL (Maximum): 330ns, 330ns Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.4V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - H11N2 - 1178225-H11N2 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - H11N2
1178225-H11N2
Electronic Surplus - H11N2 1178225-H11N2
Manufacturer: ON Semiconductor Win Source Part Number: 1178225-H11N2 Packaging: Tube Mounting Style: Through Hole Output Type: Open Collector Data Rate: 5MHz Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 7500Vrms Inputs - Side 1/Side 2: 1/0 Categories: Isolators Supplier Device Package: 6-DIP Status: Obsolete Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-DIP Current - DC Forward (If) (Maximum): 5mA Propagation Delay tpLH / tpHL (Maximum): 330ns, 330ns Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.4V

Manufacturer: ON Semiconductor
Win Source Part Number: 1178225-H11N2
Packaging: Tube
Mounting Style: Through Hole
Output Type: Open Collector
Data Rate: 5MHz
Input Type: DC
Current - Output / Channel: 50mA
Voltage - Isolation: 7500Vrms
Inputs - Side 1/Side 2: 1/0
Categories: Isolators
Supplier Device Package: 6-DIP
Status: Obsolete
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 6-DIP
Current - DC Forward (If) (Maximum): 5mA
Propagation Delay tpLH / tpHL (Maximum): 330ns, 330ns
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 1.4V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1178225-H11N2
Product Name Electronic Surplus - H11N2
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 2149166 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
Digital Isolators - ADUM1445ARQZ - 911074-ADUM1445ARQZ - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
8B47 Linearized Thermocouple Input Modules - 8B47J-01 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details