onsemi Optoisolators - Logic Output - H11N1SM H11N1SM

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 775536-H11N1SM Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 6-SMD, Gull Wing Mounting: SMD Output Type: Open Collector Operating Supply Voltage: 4 V ~ 15 V Data Rate: 5MHz Input Type: DC Voltage - Forward (Vf) (Typ): 1.4V Rise / Fall Time (Typ): 7.5ns, 12ns Number of Channels: 1 Voltage - Isolation: 4170Vrms Inputs - Side 1/Side 2: 1/0 Family Name: H11N1-M Categories: Isolators Manufacturer Package: 6-SMD Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 30mA Propagation Delay tpLH / tpHL (Maximum): 330ns, 330ns Alternative Parts (Cross-Reference): H11N1SR2M; Introduction Date: May 14, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 775536-H11N1SM Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 6-SMD, Gull Wing Mounting: SMD Output Type: Open Collector Operating Supply Voltage: 4 V ~ 15 V Data Rate: 5MHz Input Type: DC Voltage - Forward (Vf) (Typ): 1.4V Rise / Fall Time (Typ): 7.5ns, 12ns Number of Channels: 1 Voltage - Isolation: 4170Vrms Inputs - Side 1/Side 2: 1/0 Family Name: H11N1-M Categories: Isolators Manufacturer Package: 6-SMD Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 30mA Propagation Delay tpLH / tpHL (Maximum): 330ns, 330ns Alternative Parts (Cross-Reference): H11N1SR2M; Introduction Date: May 14, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - H11N1SM - 775536-H11N1SM - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - H11N1SM
775536-H11N1SM
Optoisolators - Logic Output - H11N1SM 775536-H11N1SM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 775536-H11N1SM Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 6-SMD, Gull Wing Mounting: SMD Output Type: Open Collector Operating Supply Voltage: 4 V ~ 15 V Data Rate: 5MHz Input Type: DC Voltage - Forward (Vf) (Typ): 1.4V Rise / Fall Time (Typ): 7.5ns, 12ns Number of Channels: 1 Voltage - Isolation: 4170Vrms Inputs - Side 1/Side 2: 1/0 Family Name: H11N1-M Categories: Isolators Manufacturer Package: 6-SMD Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 30mA Propagation Delay tpLH / tpHL (Maximum): 330ns, 330ns Alternative Parts (Cross-Reference): H11N1SR2M; Introduction Date: May 14, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 775536-H11N1SM
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 6-SMD, Gull Wing
Mounting: SMD
Output Type: Open Collector
Operating Supply Voltage: 4 V ~ 15 V
Data Rate: 5MHz
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.4V
Rise / Fall Time (Typ): 7.5ns, 12ns
Number of Channels: 1
Voltage - Isolation: 4170Vrms
Inputs - Side 1/Side 2: 1/0
Family Name: H11N1-M
Categories: Isolators
Manufacturer Package: 6-SMD
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 30mA
Propagation Delay tpLH / tpHL (Maximum): 330ns, 330ns
Alternative Parts (Cross-Reference): H11N1SR2M;
Introduction Date: May 14, 2002
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 775536-H11N1SM
Product Name Optoisolators - Logic Output - H11N1SM
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - ADUM1420BRWZ - 860554-ADUM1420BRWZ - Win Source Electronics
Specs
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Isolators - Isolators - Gate Drivers - 1243590-SI8232DB-D-IS - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
A20400 Isolated Standard Signal Conditioner, Loop-powered | Load stop Function - A20400 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 600 V
View Details