onsemi Isolators - Optoisolators - Logic Output Optoisolators H11L3FR2VM

Description
OPTOISO 4.17KV OPN COLL 6SMD
Description
OPTOISO 4.17KV OPN COLL 6SMD

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - H11L3FR2VM - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
H11L3FR2VM
Isolators - Optoisolators - Logic Output Optoisolators H11L3FR2VM
OPTOISO 4.17KV OPN COLL 6SMD

OPTOISO 4.17KV OPN COLL 6SMD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number H11L3FR2VM
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details
Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Drop-In Isolators - NDI3234A - kTB Solutions
Specs
Component Isolator
Frequency Range: 2000 to 4000 MHz
Isolation 18 dB
View Details
Dual Junction Drop in Isolator 450 to 3000MHz - UIYDDI4027A - UIY Inc.
Specs
Component Isolator
Package Size 40mm x 27.5mm x 8.6mm
Frequency Range: 450 to 3000 MHz
View Details