onsemi Optoisolators - Logic Output - H11L3 H11L3

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1178216-H11L3 Packaging: Tube Mounting Style: Through Hole Output Type: Open Collector Data Rate: 1MHz Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 5300Vrms Inputs - Side 1/Side 2: 1/0 Categories: Isolators Supplier Device Package: 6-DIP Status: Obsolete Manufacturer Homepage: www.fairchildsemi.co m/ Manufacturer Package: 6-DIP Current - DC Forward (If) (Maximum): 5mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1178216-H11L3 Packaging: Tube Mounting Style: Through Hole Output Type: Open Collector Data Rate: 1MHz Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 5300Vrms Inputs - Side 1/Side 2: 1/0 Categories: Isolators Supplier Device Package: 6-DIP Status: Obsolete Manufacturer Homepage: www.fairchildsemi.co m/ Manufacturer Package: 6-DIP Current - DC Forward (If) (Maximum): 5mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - H11L3 - 1178216-H11L3 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - H11L3
1178216-H11L3
Optoisolators - Logic Output - H11L3 1178216-H11L3
Manufacturer: ON Semiconductor Win Source Part Number: 1178216-H11L3 Packaging: Tube Mounting Style: Through Hole Output Type: Open Collector Data Rate: 1MHz Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 5300Vrms Inputs - Side 1/Side 2: 1/0 Categories: Isolators Supplier Device Package: 6-DIP Status: Obsolete Manufacturer Homepage: www.fairchildsemi.co m/ Manufacturer Package: 6-DIP Current - DC Forward (If) (Maximum): 5mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 1178216-H11L3
Packaging: Tube
Mounting Style: Through Hole
Output Type: Open Collector
Data Rate: 1MHz
Input Type: DC
Current - Output / Channel: 50mA
Voltage - Isolation: 5300Vrms
Inputs - Side 1/Side 2: 1/0
Categories: Isolators
Supplier Device Package: 6-DIP
Status: Obsolete
Manufacturer Homepage: www.fairchildsemi.com/
Manufacturer Package: 6-DIP
Current - DC Forward (If) (Maximum): 5mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1178216-H11L3
Product Name Optoisolators - Logic Output - H11L3
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ADUM4402BRIZ-RL - 911099-ADUM4402BRIZ-RL - Win Source Electronics
Specs
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Isolators - Gate Drivers - SI8234BB-D-IMR - 894835-SI8234BB-D-IMR - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
P22400 Isolated Standard Signal Conditioner, Loop-powered | High Insulation | For Safety Circuits up to SIL 3 - P22400 - Knick Interface LLC
Specs
Application General Lab & Industrial
Isolation up to 600 V
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details