onsemi Optoisolators - Logic Output - H11L2SVM H11L2SVM

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1178213-H11L2SVM Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 6-SMD, Gull Wing Mounting: SMD Output Type: Open Collector Operating Supply Voltage: 3 V ~ 15 V Data Rate: 1MHz Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 100ns, 100ns Number of Channels: 1 Voltage - Isolation: 4170Vrms Inputs - Side 1/Side 2: 1/0 Family Name: H11L2-M Categories: Isolators Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-SMD Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 30mA Propagation Delay tpLH / tpHL (Maximum): 4μs, 4μs Alternative Parts (Cross-Reference): H11L2FVM; H11L2FR2VM; H11L2TVM; Introduction Date: November 01, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1178213-H11L2SVM Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 6-SMD, Gull Wing Mounting: SMD Output Type: Open Collector Operating Supply Voltage: 3 V ~ 15 V Data Rate: 1MHz Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 100ns, 100ns Number of Channels: 1 Voltage - Isolation: 4170Vrms Inputs - Side 1/Side 2: 1/0 Family Name: H11L2-M Categories: Isolators Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-SMD Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 30mA Propagation Delay tpLH / tpHL (Maximum): 4μs, 4μs Alternative Parts (Cross-Reference): H11L2FVM; H11L2FR2VM; H11L2TVM; Introduction Date: November 01, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - H11L2SVM - 1178213-H11L2SVM - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - H11L2SVM
1178213-H11L2SVM
Optoisolators - Logic Output - H11L2SVM 1178213-H11L2SVM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1178213-H11L2SVM Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 6-SMD, Gull Wing Mounting: SMD Output Type: Open Collector Operating Supply Voltage: 3 V ~ 15 V Data Rate: 1MHz Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 100ns, 100ns Number of Channels: 1 Voltage - Isolation: 4170Vrms Inputs - Side 1/Side 2: 1/0 Family Name: H11L2-M Categories: Isolators Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-SMD Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 30mA Propagation Delay tpLH / tpHL (Maximum): 4μs, 4μs Alternative Parts (Cross-Reference): H11L2FVM; H11L2FR2VM; H11L2TVM; Introduction Date: November 01, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1178213-H11L2SVM
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 6-SMD, Gull Wing
Mounting: SMD
Output Type: Open Collector
Operating Supply Voltage: 3 V ~ 15 V
Data Rate: 1MHz
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 100ns, 100ns
Number of Channels: 1
Voltage - Isolation: 4170Vrms
Inputs - Side 1/Side 2: 1/0
Family Name: H11L2-M
Categories: Isolators
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 6-SMD
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 30mA
Propagation Delay tpLH / tpHL (Maximum): 4μs, 4μs
Alternative Parts (Cross-Reference): H11L2FVM; H11L2FR2VM; H11L2TVM;
Introduction Date: November 01, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1178213-H11L2SVM
Product Name Optoisolators - Logic Output - H11L2SVM
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ADUM3201WARZ - 860581-ADUM3201WARZ - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Isolators - Gate Drivers - 1243741-SI8275GBD-IM1 - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details