onsemi Electronic Surplus - H11L1S H11L1S

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1178208-H11L1S Packaging: Tube Mounting Style: SMD Output Type: Open Collector Data Rate: 1MHz Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 5300Vrms Inputs - Side 1/Side 2: 1/0 Categories: Isolators Supplier Device Package: 6-SMD Status: Obsolete Manufacturer Homepage: www.ct-micro.com/ Manufacturer Package: 6-SMD, Gull Wing Current - DC Forward (If) (Maximum): 1.6mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1178208-H11L1S Packaging: Tube Mounting Style: SMD Output Type: Open Collector Data Rate: 1MHz Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 5300Vrms Inputs - Side 1/Side 2: 1/0 Categories: Isolators Supplier Device Package: 6-SMD Status: Obsolete Manufacturer Homepage: www.ct-micro.com/ Manufacturer Package: 6-SMD, Gull Wing Current - DC Forward (If) (Maximum): 1.6mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - H11L1S - 1178208-H11L1S - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - H11L1S
1178208-H11L1S
Electronic Surplus - H11L1S 1178208-H11L1S
Manufacturer: ON Semiconductor Win Source Part Number: 1178208-H11L1S Packaging: Tube Mounting Style: SMD Output Type: Open Collector Data Rate: 1MHz Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 5300Vrms Inputs - Side 1/Side 2: 1/0 Categories: Isolators Supplier Device Package: 6-SMD Status: Obsolete Manufacturer Homepage: www.ct-micro.com/ Manufacturer Package: 6-SMD, Gull Wing Current - DC Forward (If) (Maximum): 1.6mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 1178208-H11L1S
Packaging: Tube
Mounting Style: SMD
Output Type: Open Collector
Data Rate: 1MHz
Input Type: DC
Current - Output / Channel: 50mA
Voltage - Isolation: 5300Vrms
Inputs - Side 1/Side 2: 1/0
Categories: Isolators
Supplier Device Package: 6-SMD
Status: Obsolete
Manufacturer Homepage: www.ct-micro.com/
Manufacturer Package: 6-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 1.6mA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1178208-H11L1S
Product Name Electronic Surplus - H11L1S
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - 2946-857-403-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
SCM9B-3100/4100 Computer-to-Analog Output Module, Voltage Output Module - SCM9B-3100/4100 - Dataforth Corporation
Specs
Form Factor Panel / Chassis Mount
Agency Approval CE
Application General Lab & Industrial; Vehicular (optional feature)
View Details
P22400 Isolated Standard Signal Conditioner, Loop-powered | High Insulation | For Safety Circuits up to SIL 3 - P22400 - Knick Interface LLC
Specs
Application General Lab & Industrial
Isolation up to 600 V
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details