onsemi Electronic Surplus - H11F1 H11F1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1178194-H11F1 Packaging: Tube Mounting Style: Through Hole Output Type: MOSFET Input Type: DC Voltage - Isolation: 5300Vrms Categories: Isolators Supplier Device Package: 6-DIP Status: Obsolete Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 30V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-DIP Current - DC Forward (If) (Maximum): 60mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Motor Drive & Control, Industrial, Fibre Optics, Signal Processing Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 25μs, 25μs (Maximum) Voltage - Forward (Vf): 1.3V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1178194-H11F1 Packaging: Tube Mounting Style: Through Hole Output Type: MOSFET Input Type: DC Voltage - Isolation: 5300Vrms Categories: Isolators Supplier Device Package: 6-DIP Status: Obsolete Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 30V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-DIP Current - DC Forward (If) (Maximum): 60mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Motor Drive & Control, Industrial, Fibre Optics, Signal Processing Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 25μs, 25μs (Maximum) Voltage - Forward (Vf): 1.3V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - H11F1 - 1178194-H11F1 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - H11F1
1178194-H11F1
Electronic Surplus - H11F1 1178194-H11F1
Manufacturer: ON Semiconductor Win Source Part Number: 1178194-H11F1 Packaging: Tube Mounting Style: Through Hole Output Type: MOSFET Input Type: DC Voltage - Isolation: 5300Vrms Categories: Isolators Supplier Device Package: 6-DIP Status: Obsolete Temperature Range - Operating: -55°C ~ 100°C Maximum Output Voltage: 30V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-DIP Current - DC Forward (If) (Maximum): 60mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Motor Drive & Control, Industrial, Fibre Optics, Signal Processing Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 25μs, 25μs (Maximum) Voltage - Forward (Vf): 1.3V

Manufacturer: ON Semiconductor
Win Source Part Number: 1178194-H11F1
Packaging: Tube
Mounting Style: Through Hole
Output Type: MOSFET
Input Type: DC
Voltage - Isolation: 5300Vrms
Categories: Isolators
Supplier Device Package: 6-DIP
Status: Obsolete
Temperature Range - Operating: -55°C ~ 100°C
Maximum Output Voltage: 30V
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 6-DIP
Current - DC Forward (If) (Maximum): 60mA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Motor Drive & Control, Industrial, Fibre Optics, Signal Processing
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Turn On / Turn Off Time: 25μs, 25μs (Maximum)
Voltage - Forward (Vf): 1.3V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1178194-H11F1
Product Name Electronic Surplus - H11F1
Operating Temperature -67 to 212 F (-55 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - ISO5452DW - 922082-ISO5452DW - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Isolators - Gate Drivers - 1243756-SI823H2CB-IS1 - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
A20100 Repeater Power Supply | Space-saving 6 mm Enclosure - A20100 - Knick Interface LLC
Specs
Agency Approval EN 61140
Application General Lab & Industrial
Isolation up to 600 V
View Details