onsemi Isolators - Optoisolators - Transistor, Photovoltaic Output H11AA814ASD

Description
Win Source Part Number: 1061492-H11AA814ASD Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: AC, DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 2.4µs, 2.4µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 50% @ 1mA Voltage - Output (Max): 70V Vce Saturation (Max): 200mV Current Transfer Ratio (Max): 150% @ 1mA Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Other Names: H11AA814ASD-NDR Base Product Number: H11A Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1061492-H11AA814ASD Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: AC, DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 2.4µs, 2.4µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 50% @ 1mA Voltage - Output (Max): 70V Vce Saturation (Max): 200mV Current Transfer Ratio (Max): 150% @ 1mA Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Other Names: H11AA814ASD-NDR Base Product Number: H11A Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1061492-H11AA814ASD - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1061492-H11AA814ASD
Isolators - Optoisolators - Transistor, Photovoltaic Output 1061492-H11AA814ASD
Win Source Part Number: 1061492-H11AA814ASD Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: AC, DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 2.4µs, 2.4µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 50% @ 1mA Voltage - Output (Max): 70V Vce Saturation (Max): 200mV Current Transfer Ratio (Max): 150% @ 1mA Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Other Names: H11AA814ASD-NDR Base Product Number: H11A Product Status: Obsolete

Win Source Part Number: 1061492-H11AA814ASD
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Transistor
Input Type: AC, DC
Current - DC Forward (If) (Max): 50 mA
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 2.4µs, 2.4µs
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Current Transfer Ratio (Min): 50% @ 1mA
Voltage - Output (Max): 70V
Vce Saturation (Max): 200mV
Current Transfer Ratio (Max): 150% @ 1mA
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: 4-SMD
Temperature Range - Operating: -55°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: onsemi
Other Names: H11AA814ASD-NDR
Base Product Number: H11A
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1061492-H11AA814ASD
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ADUM4402BRIZ-RL - 911099-ADUM4402BRIZ-RL - Win Source Electronics
Specs
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
8B34 Linearized 2- or 3-Wire RTD Input Module - 8B34-04 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
Digital Isolator ICs - 4968865 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 4 #
View Details