onsemi Isolators - Optoisolators - Transistor, Photovoltaic Output H11AA2SD

Description
Win Source Part Number: 1061490-H11AA2SD Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Transistor with Base Input Type: AC, DC Current - DC Forward (If) (Max): 100 mA Voltage - Forward (Vf) (Typ): 1.2V Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 10% @ 10mA Voltage - Output (Max): 30V Vce Saturation (Max): 400mV Package / Case: 6-SMD, Gull Wing Supplier Device Package: 6-SMD Temperature Range - Operating: -55°C ~ 100°C Alternative Parts (Cross-Reference): H11AA2SDH11AA2-SD; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Other Names: H11AA2SD-NDR Base Product Number: H11A Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1061490-H11AA2SD Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Transistor with Base Input Type: AC, DC Current - DC Forward (If) (Max): 100 mA Voltage - Forward (Vf) (Typ): 1.2V Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 10% @ 10mA Voltage - Output (Max): 30V Vce Saturation (Max): 400mV Package / Case: 6-SMD, Gull Wing Supplier Device Package: 6-SMD Temperature Range - Operating: -55°C ~ 100°C Alternative Parts (Cross-Reference): H11AA2SDH11AA2-SD; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Other Names: H11AA2SD-NDR Base Product Number: H11A Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1061490-H11AA2SD - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1061490-H11AA2SD
Isolators - Optoisolators - Transistor, Photovoltaic Output 1061490-H11AA2SD
Win Source Part Number: 1061490-H11AA2SD Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Transistor with Base Input Type: AC, DC Current - DC Forward (If) (Max): 100 mA Voltage - Forward (Vf) (Typ): 1.2V Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 10% @ 10mA Voltage - Output (Max): 30V Vce Saturation (Max): 400mV Package / Case: 6-SMD, Gull Wing Supplier Device Package: 6-SMD Temperature Range - Operating: -55°C ~ 100°C Alternative Parts (Cross-Reference): H11AA2SDH11AA2-SD; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Other Names: H11AA2SD-NDR Base Product Number: H11A Product Status: Obsolete

Win Source Part Number: 1061490-H11AA2SD
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Transistor with Base
Input Type: AC, DC
Current - DC Forward (If) (Max): 100 mA
Voltage - Forward (Vf) (Typ): 1.2V
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Current Transfer Ratio (Min): 10% @ 10mA
Voltage - Output (Max): 30V
Vce Saturation (Max): 400mV
Package / Case: 6-SMD, Gull Wing
Supplier Device Package: 6-SMD
Temperature Range - Operating: -55°C ~ 100°C
Alternative Parts (Cross-Reference): H11AA2SDH11AA2-SD;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: onsemi
Other Names: H11AA2SD-NDR
Base Product Number: H11A
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1061490-H11AA2SD
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 2149166P - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
Digital Isolators - ADUM2210TRIZ - 911083-ADUM2210TRIZ - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
A21000 Isolated Standard Signal Conditioner | Calibrated and Switchable | 6 mm Enclosure | Broad-range Power Supply - A21000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 300 V
View Details
DSCT36 Potentiometer Input Transmitter - DSCT36-xx - Dataforth Corporation
Specs
Form Factor DIN Rail
Agency Approval CSA, FM, CE, ATEX
Application General Lab & Industrial
View Details