onsemi Electronic Surplus - H11AA2M H11AA2M

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1178147-H11AA2M Packaging: Tube Mounting Style: Through Hole Output Type: Transistor with Base Input Type: AC, DC Current - Output / Channel: 50mA Voltage - Isolation: 7500Vpk Categories: Isolators Supplier Device Package: 6-DIP Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Maximum Output Voltage: 30V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-DIP Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 10% at 10mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): H11AA2TM; H11AA1-X006; IL250; H11AA2M; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.17V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1178147-H11AA2M Packaging: Tube Mounting Style: Through Hole Output Type: Transistor with Base Input Type: AC, DC Current - Output / Channel: 50mA Voltage - Isolation: 7500Vpk Categories: Isolators Supplier Device Package: 6-DIP Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Maximum Output Voltage: 30V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-DIP Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 10% at 10mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): H11AA2TM; H11AA1-X006; IL250; H11AA2M; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.17V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - H11AA2M - 1178147-H11AA2M - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - H11AA2M
1178147-H11AA2M
Electronic Surplus - H11AA2M 1178147-H11AA2M
Manufacturer: ON Semiconductor Win Source Part Number: 1178147-H11AA2M Packaging: Tube Mounting Style: Through Hole Output Type: Transistor with Base Input Type: AC, DC Current - Output / Channel: 50mA Voltage - Isolation: 7500Vpk Categories: Isolators Supplier Device Package: 6-DIP Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Maximum Output Voltage: 30V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-DIP Current - DC Forward (If) (Maximum): 60mA Current Transfer Ratio (Minimum): 10% at 10mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): H11AA2TM; H11AA1-X006; IL250; H11AA2M; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.17V

Manufacturer: ON Semiconductor
Win Source Part Number: 1178147-H11AA2M
Packaging: Tube
Mounting Style: Through Hole
Output Type: Transistor with Base
Input Type: AC, DC
Current - Output / Channel: 50mA
Voltage - Isolation: 7500Vpk
Categories: Isolators
Supplier Device Package: 6-DIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 100°C
Maximum Output Voltage: 30V
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 6-DIP
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 10% at 10mA
Vce Saturation (Maximum): 400mV
Alternative Parts (Cross-Reference): H11AA2TM; H11AA1-X006; IL250; H11AA2M;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 1.17V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1178147-H11AA2M
Product Name Electronic Surplus - H11AA2M
Operating Temperature -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ISO7741FQDWQ1 - 922118-ISO7741FQDWQ1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Isolators - Gate Drivers - 1243616-SI8233BB-C-IS1R - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
A21000 Isolated Standard Signal Conditioner | Calibrated and Switchable | 6 mm Enclosure | Broad-range Power Supply - A21000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 300 V
View Details