onsemi Isolators - Optoisolators - Transistor, Photovoltaic Output H11A8173S

Description
Win Source Part Number: 1061486-H11A8173S Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 2.4µs, 2.4µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 50% @ 5mA Voltage - Output (Max): 70V Vce Saturation (Max): 200mV Current Transfer Ratio (Max): 600% @ 5mA Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Temperature Range - Operating: -55°C ~ 100°C Alternative Parts (Cross-Reference): LTV-817S; LTV-817S-TA1-D; LTV-817S-TA1; H11AV1XSM; TLP185(GB,E); 4N26S; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. HTSUS: 8541.49.8000 Mfr: Fairchild Semiconductor Other Names: FAIFSCH11A8173S,2156 -H11A8173S-FS Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1061486-H11A8173S Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 2.4µs, 2.4µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 50% @ 5mA Voltage - Output (Max): 70V Vce Saturation (Max): 200mV Current Transfer Ratio (Max): 600% @ 5mA Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Temperature Range - Operating: -55°C ~ 100°C Alternative Parts (Cross-Reference): LTV-817S; LTV-817S-TA1-D; LTV-817S-TA1; H11AV1XSM; TLP185(GB,E); 4N26S; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. HTSUS: 8541.49.8000 Mfr: Fairchild Semiconductor Other Names: FAIFSCH11A8173S,2156 -H11A8173S-FS Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1061486-H11A8173S - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1061486-H11A8173S
Isolators - Optoisolators - Transistor, Photovoltaic Output 1061486-H11A8173S
Win Source Part Number: 1061486-H11A8173S Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 2.4µs, 2.4µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 50% @ 5mA Voltage - Output (Max): 70V Vce Saturation (Max): 200mV Current Transfer Ratio (Max): 600% @ 5mA Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMD Temperature Range - Operating: -55°C ~ 100°C Alternative Parts (Cross-Reference): LTV-817S; LTV-817S-TA1-D; LTV-817S-TA1; H11AV1XSM; TLP185(GB,E); 4N26S; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. HTSUS: 8541.49.8000 Mfr: Fairchild Semiconductor Other Names: FAIFSCH11A8173S,2156 -H11A8173S-FS Product Status: Obsolete

Win Source Part Number: 1061486-H11A8173S
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tube
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Transistor
Input Type: DC
Current - DC Forward (If) (Max): 50 mA
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 2.4µs, 2.4µs
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Current Transfer Ratio (Min): 50% @ 5mA
Voltage - Output (Max): 70V
Vce Saturation (Max): 200mV
Current Transfer Ratio (Max): 600% @ 5mA
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: 4-SMD
Temperature Range - Operating: -55°C ~ 100°C
Alternative Parts (Cross-Reference): LTV-817S; LTV-817S-TA1-D; LTV-817S-TA1; H11AV1XSM; TLP185(GB,E); 4N26S;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
HTSUS: 8541.49.8000
Mfr: Fairchild Semiconductor
Other Names: FAIFSCH11A8173S,2156-H11A8173S-FS
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1061486-H11A8173S
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
Isolators - Isolators - Gate Drivers - 1243521-SI8235AB-C-IS1 - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
8B40 Voltage Input Modules, 1kHz Bandwidth - 8B40-02 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details