onsemi Logic - Logic - Translators, Level Shifters - FXMAR2102UMX FXMAR2102UMX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1176240-FXMAR2102UMX Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Auto-Direction Sensing Package: 8-UFQFN Number of Circuits: 1 Mounting: SMD Output Type: Open Drain, Tri-State Data Rate: 50MHz Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.65V ~ 5.5V Voltage - VCCB: 1.65V ~ 5.5V Family Name: FXMAR2102 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-UMLP Alternative Parts (Cross-Reference): NTSX2102GU8H; MAX3375EEBL+; MAX3373EEKA+TW; Introduction Date: October 27, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1176240-FXMAR2102UMX Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Auto-Direction Sensing Package: 8-UFQFN Number of Circuits: 1 Mounting: SMD Output Type: Open Drain, Tri-State Data Rate: 50MHz Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.65V ~ 5.5V Voltage - VCCB: 1.65V ~ 5.5V Family Name: FXMAR2102 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-UMLP Alternative Parts (Cross-Reference): NTSX2102GU8H; MAX3375EEBL+; MAX3373EEKA+TW; Introduction Date: October 27, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - FXMAR2102UMX - 1176240-FXMAR2102UMX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - FXMAR2102UMX
1176240-FXMAR2102UMX
Logic - Logic - Translators, Level Shifters - FXMAR2102UMX 1176240-FXMAR2102UMX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1176240-FXMAR2102UMX Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Auto-Direction Sensing Package: 8-UFQFN Number of Circuits: 1 Mounting: SMD Output Type: Open Drain, Tri-State Data Rate: 50MHz Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 2 Voltage - VCCA: 1.65V ~ 5.5V Voltage - VCCB: 1.65V ~ 5.5V Family Name: FXMAR2102 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-UMLP Alternative Parts (Cross-Reference): NTSX2102GU8H; MAX3375EEBL+; MAX3373EEKA+TW; Introduction Date: October 27, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1176240-FXMAR2102UMX
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Auto-Direction Sensing
Package: 8-UFQFN
Number of Circuits: 1
Mounting: SMD
Output Type: Open Drain, Tri-State
Data Rate: 50MHz
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 2
Voltage - VCCA: 1.65V ~ 5.5V
Voltage - VCCB: 1.65V ~ 5.5V
Family Name: FXMAR2102
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 8-UMLP
Alternative Parts (Cross-Reference): NTSX2102GU8H; MAX3375EEBL+; MAX3373EEKA+TW;
Introduction Date: October 27, 2011
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 5k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1176240-FXMAR2102UMX
Product Name Logic - Logic - Translators, Level Shifters - FXMAR2102UMX
Output Characteristics Open Drain, Tri-State
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 74LV595DB,118-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1V ~ 3.6V
Output Characteristics 3-State
View Details
5 suppliers
 - 7988904P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
CD74HC164 High Speed CMOS Logic 8-Bit Serial-In/Parallel-Out Shift Register - CD74HC164EE4 - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2
Package Type Other; PDIP,SOIC
View Details