MOSFET 2N-CH 20V 8A 8-SOP Product overview: FW231A-TL-E from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FW231A-TL-E can be used for catalog matching and distributor lookup.
Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 016570-FW231A-TL-E
Packaging: Cut Reel
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-SOP
Maximum Power Dissipation: 2.3W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 8A
Max Gate Charge: 21nC @ 4.5V
Max Input Capacitance: 1530pF @ 10V
Maximum Rds On at Id,Vgs: 23 mOhm @ 8A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-FW231A-TL-E | 016570-FW231A-TL-E |
| Product Name | 20V 8A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FW231A-TL-E |
| PD | 2300 milliwatts | 2300 milliwatts |
| Polarity | N-Channel | |
| V(BR)DSS | 20 volts |